EN
  • EN
  • DE

LTC3866EUF#TRPBF

Part No LTC3866EUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Regulator Output DC-DC Controller IC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC3866
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3866EUF#TRPBF-ND, 505-LTC3866EUF#TRPBFCT, 505-LTC3866EUF#TRPBFTR, 505-LTC3866EUF#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879767-LTC3866EUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3866EUF#TRPBF CAD Model

Description

Analog Devices Inc. LTC3866EUF#TRPBF Dual Output Step-Down Controller

The LTC3866EUF#TRPBF is a high-performance, dual output synchronous step-down DC/DC controller from Analog Devices Inc. that is designed to drive all N-channel power MOSFET stages in a phase-lockable fixed frequency architecture. This robust component is capable of operating from a wide input voltage range of 4.5V to 38V, making it suitable for a variety of applications, including telecom and datacom systems, automotive electronics, and industrial equipment.

This controller integrates a differential amplifier to provide true remote output voltage sensing of both the positive and negative terminals. This allows for accurate regulation for supply voltages as low as 0.6V with a maximum output voltage up to 5V. The LTC3866EUF#TRPBF also features a precision 0.8V reference with an accuracy of ±1% over a temperature range of -40°C to +125°C.

With its adjustable operating frequency from 50kHz to 900kHz, which can be synchronized to an external clock, the LTC3866EUF#TRPBF provides designers with the flexibility to optimize their designs for efficiency or component size. Additionally, the device offers selectable continuous operation mode, allowing for a choice between Burst Mode operation for high efficiency at low output currents or forced continuous mode for noise-sensitive applications.

Other notable features of the LTC3866EUF#TRPBF include its phase-lockable frequency (75kHz to 850kHz), overvoltage protection, and a power good output voltage monitoring signal. It also includes a tracking feature for sequencing of the outputs, which can be invaluable in systems where multiple rails are required to power up or down in a specific order.

For thermal management, the LTC3866EUF#TRPBF is available in a thermally enhanced 24-lead QFN package. This package, combined with the device's low shutdown current of under 1µA, ensures efficient operation and longevity even in demanding environments.

Overall, the LTC3866EUF#TRPBF from Analog Devices Inc. stands out as a reliable and versatile solution for power management, providing precision, efficiency, and a host of features to streamline the design of complex electronic systems.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,490 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess