EN
  • EN
  • DE

LTC3870IUFD#TRPBF

Part No LTC3870IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Series PolyPhase®
Package Reel - TR
Supply Voltage 4.5V ~ 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LTC3870
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879776-LTC3870IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3870IUFD#TRPBF CAD Model

Description

The LTC3870IUFD#TRPBF is a high-performance, dual-phase synchronous step-down voltage controller from Analog Devices Inc., a leader in high-performance analog technology. This advanced power management integrated circuit (IC) is designed to drive N-channel MOSFETs in a wide range of applications, including computing power supplies, telecommunications, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The LTC3870IUFD#TRPBF operates over a broad input voltage range, making it versatile for various applications, from 4.5V to 38V. This feature allows it to accommodate a range of power sources, from single-cell batteries to higher voltage rails.
  • Dual-Phase Operation: Its dual-phase operation not only provides load sharing but also reduces input and output ripple, improving overall system performance and reducing the need for bulky filtering components.
  • High Efficiency: The device's efficiency is enhanced by its ability to drive MOSFETs at a high frequency, reducing the size of inductors and capacitors needed in the circuit. This leads to a more compact, cost-effective power solution.
  • Precise Current Sensing: The LTC3870IUFD#TRPBF features accurate current sensing, which is critical for reliable overcurrent protection and optimal current sharing between phases.
  • Configurable Operating Frequency: The switching frequency is programmable from 250kHz to 780kHz, or it can be synchronized to an external clock, providing design flexibility to balance efficiency and component size.

Applications:

  • Datacenter and Enterprise Servers
  • Telecommunications Equipment
  • Industrial Power Supplies
  • High-Density Distributed Power Systems

The LTC3870IUFD#TRPBF is packaged in a 28-lead QFN package with a compact footprint, suitable for space-constrained applications. It is also available in a tape and reel package, ideal for automated manufacturing processes. With its robust feature set and design flexibility, the LTC3870IUFD#TRPBF is an excellent choice for engineers looking to create efficient, reliable, and high-density power solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Infineon Technologies
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess