EN
  • EN
  • DE

LTC3873EDDB-5#TRPBF

Part No LTC3873EDDB-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Boost, Flyback, SEPIC Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-DFN (3x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4.1V ~ 60V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x2)
Family Name LTC3873
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879777-LTC3873EDDB-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3873EDDB-5#TRPBF CAD Model

Description

Product Overview: LTC3873EDDB-5#TRPBF by Analog Devices Inc.

The LTC3873EDDB-5#TRPBF is a versatile and efficient synchronous step-down DC/DC controller designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact and robust controller is specifically engineered to cater to a wide range of power management applications, including computing systems, telecommunications, and industrial equipment.

Key Features:

  • Wide Input Voltage Range: The LTC3873EDDB-5#TRPBF operates with an input voltage range of 4V to 36V, making it suitable for applications that require a broad input voltage spectrum, including automotive and industrial systems.
  • High Efficiency: The device supports synchronous rectification, which significantly increases efficiency by reducing power loss in the switching transistors, especially beneficial in low voltage, high current applications.
  • Adjustable Operating Frequency: With an adjustable frequency range from 100kHz to 500kHz, the LTC3873EDDB-5#TRPBF allows designers to optimize the performance of their power supply for specific applications.
  • No RSENSE™ Operation: This feature eliminates the need for a current sense resistor, reducing system cost and complexity while improving efficiency.
  • Constant Frequency Current Mode Operation: Ensures stable operation and provides excellent transient response, which is critical for powering sensitive electronic loads.
  • Low Dropout Operation: The LTC3873EDDB-5#TRPBF maintains its functionality even during low input voltage conditions, making it reliable in challenging power environments.

Package and Reliability:

The LTC3873EDDB-5#TRPBF is offered in a compact 10-lead DFN (3mm x 3mm) package, which is ideal for space-constrained applications. It also features a thermally efficient design, ensuring reliable operation over an industrial temperature range of -40°C to 85°C.

Applications:

  • Point of Load Power Supplies
  • Telecommunications Infrastructure
  • Networking Equipment
  • Portable Electronic Devices
  • Automotive Power Systems
  • Industrial Power Supplies

The LTC3873EDDB-5#TRPBF by Analog Devices Inc. is a high-performance solution for modern power management challenges, offering design flexibility, efficiency, and reliability for a wide array of electronic systems.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9249 $74.7747
5+ $20.4512 $102.2560
8+ $19.8121 $158.4968
11+ $19.1730 $210.9030
14+ $18.5339 $259.4746
19+ $16.6166 $315.7154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess