EN
  • EN
  • DE

LTC3873IDDB-5#TRPBF

Part No LTC3873IDDB-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Boost, Flyback, SEPIC Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-DFN (3x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4.1V ~ 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x2)
Family Name LTC3873
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879778-LTC3873IDDB-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3873IDDB-5#TRPBF CAD Model

Description

Analog Devices Inc. LTC3873IDDB-5#TRPBF

The LTC3873IDDB-5#TRPBF is a versatile and efficient DC/DC controller integrated circuit (IC) from Analog Devices Inc., a leader in high-performance analog technology. This particular product is designed to be a part of a step-down (buck) converter system that is capable of delivering precision voltage regulation for a wide array of electronic applications.

The LTC3873IDDB-5#TRPBF operates at a constant frequency, which can be programmed by an external resistor or synchronized to an external clock, ranging from 250kHz to 750kHz. This flexibility allows designers to optimize the performance of their power supply with respect to efficiency, component size, and operational noise. The IC also features a 'Burst Mode' operation, which significantly improves efficiency at light loads, making it ideal for battery-powered devices where extending run-time is critical.

This product comes in a compact 10-lead DFN (3mm x 3mm) package, which is highly suitable for space-constrained applications. The LTC3873IDDB-5#TRPBF includes a powerful 1.5A onboard gate driver, enabling it to drive a wide range of external MOSFETs, thus providing flexibility in choosing the right power components for specific design requirements.

Key features of the LTC3873IDDB-5#TRPBF include its wide input voltage range, which allows it to accommodate various supply voltages, and its low dropout operation, which is beneficial for applications with tight input-to-output voltage differentials. Additionally, it offers overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring safe operation under abnormal conditions.

The LTC3873IDDB-5#TRPBF is a reliable choice for applications such as portable electronics, automotive systems, telecommunications, and industrial controls, where efficiency and compactness are paramount. Analog Devices Inc. ensures that this product meets the highest quality and performance standards, providing engineers with a robust and dependable solution for their power supply designs.

Whether you're designing a new power system or looking to upgrade an existing one, the LTC3873IDDB-5#TRPBF from Analog Devices Inc. offers a combination of performance, efficiency, and versatility that can help you meet your design goals.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Lowest to $4.0465
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6192 $61.8576
7+ $16.9184 $118.4288
11+ $16.3897 $180.2867
15+ $15.8609 $237.9135
19+ $15.3323 $291.3137
26+ $13.7461 $357.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 247 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess