EN
  • EN
  • DE

LTC3880EUJ-1#TRPBF

Part No LTC3880EUJ-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Regulator Output DC-DC Controller IC
Manufacturer Analog Devices Inc.
Series PolyPhase®
Package Reel - TR
Family Name LTC3880
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3880EUJ-1#TRPBFCT, LTC3880EUJ-1#TRPBFDKR, LTC3880EUJ-1#TRPBF-ND, LTC3880EUJ-1#TRPBFTR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879780-LTC3880EUJ-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3880EUJ-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC3880EUJ-1#TRPBF Digital Power System Manager

The LTC3880EUJ-1#TRPBF is a cutting-edge digital power system manager designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This versatile component is part of the LTC3880 product family and comes in a 40-lead QFN package, which is RoHS compliant and tailored for efficient thermal performance and space-saving on the PCB.

At the heart of the LTC3880EUJ-1#TRPBF is a dual output synchronous step-down DC/DC controller that integrates digital power system management functions. It features precision voltage regulation, along with data acquisition, power sequencing, and supervisory functions that are crucial for managing complex power systems. The device utilizes the I²C/SMBus/PMBus interface, which allows for advanced configuration, control, and real-time monitoring of the power system's performance.

With an input voltage range of 4.5V to 24V, the LTC3880EUJ-1#TRPBF is versatile enough to accommodate a wide array of applications, including high-performance computing, industrial, and telecommunications equipment. The output voltage is programmable between 0.5V to 5.5V, which can be set with high precision to meet the stringent requirements of modern digital circuits.

The LTC3880EUJ-1#TRPBF also boasts an array of protective features to ensure the reliability and longevity of the power system. These include overvoltage, undervoltage, overcurrent, and overtemperature protection. The device's telemetry capabilities enable system designers to monitor parameters such as input and output voltages, currents, temperatures, and fault conditions in real-time, enhancing system reliability through predictive maintenance and fault diagnosis.

With its EEPROM memory, the LTC3880EUJ-1#TRPBF can store custom configuration settings and firmware updates, ensuring that the power system can evolve with the changing demands of the application. This product is a testament to Analog Devices Inc.'s commitment to providing advanced solutions for digital power management, combining performance, flexibility, and ease of use in a compact, efficient package.

Whether you're designing a server farm, a high-end workstation, or a sophisticated industrial system, the LTC3880EUJ-1#TRPBF offers a powerful and flexible solution for managing your power requirements with precision and intelligence.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess