EN
  • EN
  • DE

AD2700UD/883B

Part No AD2700UD/883B
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC +10V PREC REFERENCE 14CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series AD2700
Package Tube
Product Status Last Time Buy
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 50µVp-p
Voltage - Input ±13V ~ 18V
Current - Supply 14mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CERDIP
Base Product Number AD2700
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909305-AD2700UD/883B
Ultra Librarian 3D Model Ultra Librarian AD2700UD/883B CAD Model

Description

The AD2700UD/883B, from Analog Devices Inc., is a high-precision voltage reference module designed to offer both accuracy and stability for demanding applications. It is an integral component for systems requiring a stable reference voltage over time and varying environmental conditions.

Key Features:

  • High Accuracy: The AD2700UD/883B provides a precise voltage reference with minimal deviation, making it ideal for calibration, precision measurement, and high-end instrumentation.
  • Temperature Stability: With excellent thermal stability, this voltage reference maintains its accuracy across a wide temperature range, ensuring reliable performance in diverse operating conditions.
  • Low Noise: It exhibits exceptionally low noise characteristics, which is critical for sensitive electronic applications where noise can significantly impact performance and accuracy.
  • Long-Term Stability: The device is designed for long-term stability, minimizing drift over time and thus reducing the need for frequent recalibration.
  • Hermetically Sealed: The AD2700UD/883B is hermetically sealed to protect against environmental factors such as humidity and dust, enhancing its reliability and lifespan.

Applications:

The AD2700UD/883B is suitable for a variety of high-performance applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial control systems
  • Medical instrumentation
  • Laboratory equipment

Technical Specifications:

Parameter Value Output Voltage 10 V Initial Accuracy ±0.003% Temperature Coefficient 5 ppm/°C Package Type TO-99

In summary, the AD2700UD/883B from Analog Devices Inc. is a top-tier voltage reference that combines precision, stability, and reliability. It is an excellent choice for professionals who require the highest level of performance in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $199.5549 $199.5549
2+ $178.9113 $357.8226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess