EN
  • EN
  • DE

LTC3884EUK#PBF

Part No LTC3884EUK#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 48QFN / Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 48-QFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series PolyPhase®
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 200kHz ~ 1MHz
Duty Cycle (Max) -
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I²C, PMBus
Control Features Enable, Frequency Control, Phase Control, Power Good
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number LTC3884
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356349-LTC3884EUK#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3884EUK#PBF CAD Model

Description

Analog Devices Inc. LTC3884EUK#PBF - Dual Output PolyPhase Synchronous Step-Down DC/DC Controller

The LTC3884EUK#PBF is a high-performance, dual-output synchronous step-down DC/DC controller from Analog Devices Inc. that is designed to deliver precise power regulation in a compact and efficient package. This advanced controller is ideal for applications requiring multiple regulated power supplies with high efficiency and tight voltage accuracy.

One of the standout features of the LTC3884EUK#PBF is its integrated PolyPhase operation capability, which allows for the use of multiple ICs to be connected in parallel, thus increasing the output current capability while reducing thermal stress and improving efficiency through current sharing. This makes it an excellent choice for high-current applications such as datacom/telecom infrastructure, industrial systems, and high-density power distribution networks.

The device utilizes a constant frequency, current mode architecture that provides fast transient response and excellent loop stability. Additionally, the LTC3884EUK#PBF supports a wide input voltage range from 4.5V to 38V and a wide output voltage range from 0.5V to 5.5V, which ensures flexibility across various input sources and load conditions. Each output can deliver up to several tens of amperes, depending on the external components and cooling conditions.

Programmable via an I2C-based PMBus interface, the LTC3884EUK#PBF allows for real-time control and monitoring of the power system. Users can adjust output voltages, operation frequency, and overcurrent protection limits, as well as read back input and output voltages, currents, temperatures, and fault status, all through the digital interface. This digital control simplifies power management and enables adaptive voltage scaling for power-efficient performance.

The LTC3884EUK#PBF is housed in a compact QFN-52 package, ensuring a minimal footprint on the PCB. Its robust design includes features such as differential remote sense for precise voltage regulation at the load, internal temperature sensing, and protection against overvoltage, undervoltage, overcurrent, and overtemperature conditions, ensuring reliable operation under a wide range of conditions.

With its advanced features and comprehensive digital control, the LTC3884EUK#PBF from Analog Devices Inc. is a sophisticated solution for modern power management challenges, offering both performance and convenience to designers of complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess