Product Overview: LT8302ES8E#TRPBF
The LT8302ES8E#TRPBF is a monolithic micropower isolated flyback converter designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This innovative component is engineered to simplify the design of an isolated DC/DC converter. With no optocoupler, third winding, or signal transformer required for feedback since the output voltage is sensed from the primary-side flyback waveform, the LT8302 provides a compact and efficient solution for a variety of applications.
Key Features
- Wide Input Voltage Range: The device operates over a 4.5V to 100V input voltage range, making it versatile for various supply voltages.
- Integrated 2A, 150V Power Switch: The inclusion of a high-voltage power switch ensures robust performance and reduces external component count.
- Low Ripple Burst Mode® Operation: The LT8302 features Burst Mode operation, which ensures low output ripple, making it ideal for noise-sensitive applications.
- No Optocoupler Required: The design eliminates the need for an optocoupler by using primary-side feedback, which simplifies the overall design and improves reliability.
- Programmable Soft-Start: The soft-start function limits inrush current during startup, providing additional protection to the converter and the load.
- Thermal Protection: Over-temperature protection safeguards the device from thermal damage.
- Compact Package: The LT8302 is available in an 8-lead SO package, making it suitable for space-constrained applications.
Applications
The LT8302ES8E#TRPBF is ideal for a range of applications, including industrial controls, isolated auxiliary/housekeeping power supplies, isolated battery chargers, and telecommunications power supplies. Its ability to provide isolated power with a minimal external component count makes it a go-to solution for designers looking to streamline their power supply designs.
Quality and Reliability
Analog Devices Inc. is committed to producing high-quality products, and the LT8302ES8E#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.
Overall, the LT8302ES8E#TRPBF from Analog Devices Inc. represents a blend of performance, ease of use, and reliability, making it an excellent choice for designers focused on creating efficient isolated power supplies with a small footprint.