EN
  • EN
  • DE

LTC3897EUHF#TRPBF

Part No LTC3897EUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK BOOST 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Boost Regulator Positive Output Step-Up - DC-DC Controller IC 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4.5V ~ 65V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC3897
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879791-LTC3897EUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3897EUHF#TRPBF CAD Model

Description

Introducing the LTC3897EUHF#TRPBF from Analog Devices Inc.

The LTC3897EUHF#TRPBF is a high-performance, synchronous step-down switching regulator controller from Analog Devices Inc., a leader in the design and manufacture of high-performance analog integrated circuits. This robust component is designed to manage power in a wide range of applications, including industrial systems, automotive electronics, and telecommunications infrastructure, providing efficient power conversion with enhanced stability and reliability.

This advanced controller operates over a wide input voltage range of 4.5V to 60V, making it suitable for systems that undergo large input voltage fluctuations, ensuring consistent output regardless of input conditions. It is capable of producing a continuous output current up to several tens of amps with the use of external MOSFETs, depending on the application's specific requirements and the thermal performance of the chosen PCB layout.

The LTC3897EUHF#TRPBF offers a fixed frequency, current mode control architecture, which provides excellent line and load regulation, as well as a fast transient response. The operating frequency is selectable from 50kHz to 900kHz and can also be synchronized to an external clock within the same range, giving designers the flexibility to optimize the component for efficiency or component size.

With its integrated N-channel MOSFET gate drivers, the LTC3897EUHF#TRPBF can drive high power external MOSFETs, enabling the design of high-efficiency power conversion solutions. The device also features a robust suite of protection features, including overvoltage, overcurrent, and overtemperature protections, which safeguard the system against a range of fault conditions.

Available in a compact 38-lead QFN package, the LTC3897EUHF#TRPBF minimizes board space and allows for a high density of power components, which is essential in modern compact electronic devices. Its thermally enhanced package ensures efficient heat dissipation, contributing to the longevity and reliability of the end application.

Whether you are designing a power supply for an industrial control system, an automotive power distribution network, or a high-density data communication server, the LTC3897EUHF#TRPBF provides a versatile and reliable solution that will meet your stringent power management requirements.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8608 $63.4432
9+ $13.0141 $117.1269
14+ $12.6074 $176.5036
19+ $12.2007 $231.8133
25+ $11.7939 $294.8475
33+ $10.5739 $348.9387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess