EN
  • EN
  • DE

LTC4010CFE#TRPBF

Part No LTC4010CFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI 1-16C 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 18 Weeks
Features Charger IC Multi-Chemistry 16-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name LTC4010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC4010CFE#TRPBFTR, LTC4010CFE#TRPBF-ND, LTC4010CFE#TRPBFDKR, LTC4010CFE#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879799-LTC4010CFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4010CFE#TRPBF CAD Model

Description

Analog Devices Inc. LTC4010CFE#TRPBF Product Overview

The LTC4010CFE#TRPBF is a high-performance, fully automatic NiMH/NiCd battery charger integrated circuit designed by Analog Devices Inc. This advanced charging IC is capable of efficiently managing the power requirements for a wide range of nickel-based battery packs, making it an ideal choice for portable electronic devices, power tools, and backup power systems.

With its intelligent control features, the LTC4010CFE#TRPBF ensures that batteries are charged quickly, safely, and to their maximum capacity. The IC supports a wide input voltage range and can be configured for various battery cell counts, accommodating a versatile array of applications. Its multi-chemistry capability allows for seamless integration into diverse product designs without the need for significant re-engineering.

The device's key features include programmable charge termination, an onboard charge termination timer, and temperature-qualified charging using an external thermistor. These features work together to protect the batteries from overcharging and overheating, thus extending their lifespan and reliability. The LTC4010CFE#TRPBF also includes automatic recharge, which initiates a new charging cycle if the battery voltage falls below a programmable threshold, ensuring that the device connected to the battery remains operational at all times.

Designed with efficiency in mind, the LTC4010CFE#TRPBF incorporates a high-efficiency switching regulator topology, which minimizes heat generation and allows for a compact implementation. The IC is packaged in a 20-lead TSSOP package with an exposed pad for enhanced thermal performance, making it suitable for space-constrained applications.

For design flexibility, the LTC4010CFE#TRPBF offers a range of programmable features via external resistors, such as charge current, charge voltage, and termination current. This level of customization ensures that the charging parameters can be precisely tailored to the specifications of the particular battery chemistry and capacity being used.

Overall, the LTC4010CFE#TRPBF from Analog Devices Inc. represents a robust and versatile charging solution for NiMH and NiCd batteries, delivering performance and reliability that designers and end-users can trust.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5553 $57.7765
10+ $10.8239 $108.2390
15+ $10.4583 $156.8745
21+ $9.7269 $204.2649
27+ $9.3612 $252.7524
34+ $8.9956 $305.8504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,440 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess