EN
  • EN
  • DE

LTC4050EMS-4.1#TRPBF

Part No LTC4050EMS-4.1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 10MSOP / Charger IC Lithium Ion 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection -
Charge Current - Max -
Battery Pack Voltage 4.1V
Voltage - Supply (Max) 10V
Interface -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4050
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382660-LTC4050EMS-4.1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4050EMS-4.1#TRPBF CAD Model

Description

Analog Devices Inc. LTC4050EMS-4.1#TRPBF

The LTC4050EMS-4.1#TRPBF is a high-quality standalone linear charger for single-cell lithium-ion batteries produced by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This particular model is designed to simplify the charging process by incorporating a host of features that ensure safety, reliability, and efficiency in a variety of applications, including portable electronics, wearables, and medical devices.

One of the key features of the LTC4050EMS-4.1#TRPBF is its preset 4.1V charge voltage, which is optimized for lithium-ion chemistry, ensuring the battery reaches its full capacity without overcharging, which could potentially damage the battery and reduce its lifespan. The device operates from a supply voltage range of 4.5V to 6.5V, making it versatile for different power environments.

The charging process is managed by an onboard control algorithm which includes a preconditioning phase for deeply discharged cells, a constant-current phase for rapid charging, and a constant-voltage phase to accurately fill the battery to capacity. Additionally, the charger features automatic recharge, which initiates a new charging cycle if the battery voltage falls below a certain threshold, ensuring the device is always ready for use.

The LTC4050EMS-4.1#TRPBF is designed with safety in mind, incorporating features such as automatic shutdown if the input voltage is too high, thermal regulation to prevent overheating, and a charge status output that can be used to indicate charging progress or completion. This model also includes a timer termination to end the charge cycle after a predetermined interval, preventing overcharging and conserving energy.

For ease of integration into system designs, the LTC4050EMS-4.1#TRPBF is offered in a compact 10-pin MSOP package. It also supports a small external component count, which helps to minimize the overall footprint and cost of the charging solution. This product is available in tape and reel packaging, denoted by the 'TRPBF' suffix, which is suitable for automated high-volume manufacturing processes.

In summary, the LTC4050EMS-4.1#TRPBF from Analog Devices Inc. is a sophisticated, compact, and reliable charging solution for single-cell lithium-ion batteries, designed to meet the needs of modern electronic devices.

You May Also Be Interested in

Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0142 $50.1420
25+ $4.1143 $102.8575
38+ $3.9857 $151.4566
52+ $3.8571 $200.5692
68+ $3.7286 $253.5448
90+ $3.3428 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess