EN
  • EN
  • DE

LTC4052EMS8E-4.2#PBF

Part No LTC4052EMS8E-4.2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 8MSOP / Charger IC Lithium Ion 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Analog Devices Inc.
Package Tube
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant, Pulsed
Programmable Features Timer
Fault Protection Over Current
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 10V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC4052
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC4052EMS8E-4.2#PBF,LTC4052EMS8E42PBF
Standard Package 50
Win Source Part Number 1072469-LTC4052EMS8E-4.2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4052EMS8E-4.2#PBF CAD Model

Description

Introducing the LTC4052EMS8E-4.2#PBF from Analog Devices Inc.

The LTC4052EMS8E-4.2#PBF is a cutting-edge, standalone linear lithium-ion battery charger that simplifies the process of charging single-cell lithium-ion batteries. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this product is designed to offer a compact, efficient, and reliable charging solution for a wide range of portable applications.

Key Features:

  • Precision Charging: The LTC4052EMS8E-4.2#PBF delivers a precise end-of-charge voltage of 4.2V, ensuring the battery is charged to its optimal voltage level for maximum energy storage and longevity.
  • Programmable Charge Current: Users can set the charge current from 10mA to 800mA, allowing for flexible charging options depending on the battery's capacity and the application's power requirements.
  • Automatic Recharge: Once the charging process is complete, the device automatically initiates a recharge cycle if the battery voltage falls below a certain threshold, keeping the battery topped up without user intervention.
  • Thermal Protection: The charger includes thermal feedback, which regulates the charge current to prevent the device from overheating during operation.
  • Charge Status Output: An onboard charge status output provides a simple interface to monitor the charging process and can be used to drive an LED indicator or to interface with a microcontroller.
  • Small Footprint: Housed in an MSOP-8 package, the LTC4052EMS8E-4.2#PBF offers a compact solution that is ideal for space-constrained applications.

Applications:

The LTC4052EMS8E-4.2#PBF is suitable for a variety of applications, including but not limited to:

  • Portable medical devices
  • Handheld instruments
  • Wireless headsets and earbuds
  • Wearable technology
  • Personal digital assistants (PDAs)

With its ease of integration and comprehensive feature set, the LTC4052EMS8E-4.2#PBF from Analog Devices Inc. is an excellent choice for designers looking to implement a reliable and efficient battery charging solution in their next project.

For technical specifications, application notes, and further details, please refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,783 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess