EN
  • EN
  • DE

EP9307-IRZ

Part No EP9307-IRZ
Manufacturer Cirrus Logic Inc.
Catalog Embedded - Microprocessors
Description IC MPU EP9 200MHZ 272TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Cirrus Logic Inc.
Series EP9
Package Tray
Product Status Obsolete
Core Processor ARM920T
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 200MHz
Co-Processors/DSP Math Engine; MaverickCrunch™
RAM Controllers SDRAM
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD, Touchscreen
Ethernet 1/10/100Mbps (1)
USB USB 2.0 (3)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features Hardware ID
Mounting Type Surface Mount
Package / Case 272-LFBGA
Additional Interfaces AC'97, I2S, IrDA, SPI, UART
Base Product Number EP9307
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 589521-EP9307-IRZ
Ultra Librarian 3D Model Ultra Librarian EP9307-IRZ CAD Model

Description

The EP9307-IRZ is an embedded microprocessor in a 272-LFBGA package. It is part of the EP9 series of microprocessors designed for embedded systems.

  • Core Processor: ARM920T core
  • Clock Speed: 200MHz
  • Core Count: Single core
  • Bus Width: 32-bit
  • I/O Voltage: 1.8V and 3.3V
  • Mounting Type: Surface mount
  • Product Status: Obsolete
  • Standard Packages: 119 pcs

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess