EN
  • EN
  • DE

LTC4079EDD#TRPBF

Part No LTC4079EDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 10DFN / Charger IC Multi-Chemistry 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 250mA
Voltage - Supply (Max) 60V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC4079
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845308-LTC4079EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4079EDD#TRPBF CAD Model

Description

The LTC4079EDD#TRPBF from Analog Devices Inc. is a highly versatile and efficient battery charger IC designed to cater to the sophisticated needs of modern electronic devices. This integrated circuit is engineered to provide a reliable charging solution for a wide range of battery chemistries including Li-Ion, Li-Po, LiFePO4, lead-acid, and NiMH batteries.

Key Features:

  • Wide Input Voltage Range: The device supports an input voltage range from 4.95V to 32V, making it suitable for various applications from automotive to industrial systems where input voltage can vary significantly.
  • Flexible Charging Voltage: The charger can be programmed with an external resistor for charging voltages up to 4.2V per cell, allowing it to accommodate different battery types and configurations.
  • Adjustable Charging Current: The charging current is also programmable through an external resistor, providing the flexibility to optimize charging for specific battery capacities and to manage thermal constraints.
  • Low Quiescent Current: It features a low quiescent current of only 15μA, which is ideal for portable and battery-powered applications where power efficiency is critical.
  • Thermal Regulation: The LTC4079EDD#TRPBF incorporates thermal regulation to maximize the charging rate without the risk of overheating, ensuring safe operation across various environmental conditions.
  • Multiple Battery Chemistry Support: This IC is capable of charging different types of batteries, making it a versatile choice for a broad range of products.
  • Compact Package: The device comes in a small 10-lead (3mm x 3mm) DFN package, which is perfect for space-constrained applications.

Applications:

The LTC4079EDD#TRPBF is ideal for portable electronic devices, energy storage systems, backup power supplies, and any application that requires an efficient and adaptable charging solution. Its robust design and comprehensive feature set make it a go-to choice for designers looking to implement a reliable battery management system in their products.

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the LTC4079EDD#TRPBF is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance for the end-user.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7102 $52.2612
14+ $7.1468 $100.0552
22+ $6.9235 $152.3170
30+ $6.7001 $201.0030
39+ $6.4768 $252.5952
52+ $5.8068 $301.9536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,070 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess