EN
  • EN
  • DE

LTC4096EDD#PBF

Part No LTC4096EDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description Dual Input Standalone Li-Ion Battery Charger without Trickle Charge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Lead Free Yes
Max Charge Current 1.2 A
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Input Voltage 4.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.25 V
Nominal Input Voltage 5.5 V
Number of Cells 1
Number of Pins 10
Output Current 800 mA
Output Voltage 4.2 V
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1012915-LTC4096EDD#PBF
Categories PMIC - Battery Management
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4096EDD#PBF CAD Model

Description

Analog Devices LTC4096EDD#PBF - Advanced USB Power Manager and Li-Ion Battery Charger

The LTC4096EDD#PBF is a highly integrated power management solution from Analog Devices Inc., designed to cater to the demanding needs of portable electronic devices. This versatile component combines a full-featured USB power manager with a high-efficiency, single-cell Li-Ion battery charger, making it an ideal choice for a wide range of applications such as smartphones, tablets, and other USB-powered gadgets.

At the heart of the LTC4096EDD#PBF lies its ability to seamlessly manage power between multiple sources. It can automatically select between a USB input, an AC adapter, or a Li-Ion battery, ensuring that your device remains powered with maximum efficiency. The power manager prioritizes the input power sources and can transition between them without interruption to the load, a feature that is critical for maintaining device operation during mobile use.

The integrated battery charger provides a constant-current/constant-voltage charge algorithm with programmable charge current up to 1.5A, which allows for fast and safe charging of the battery. It also includes features such as thermal regulation, which protects the device by reducing charge current if the internal temperature of the chip exceeds a preset threshold. This ensures reliable operation and extends the life of the battery.

Furthermore, the LTC4096EDD#PBF is designed with safety in mind, incorporating a suite of protection features. It offers overvoltage protection, preventing damage to the device if the input power exceeds acceptable levels, and a battery overtemperature protection circuit that suspends charging if the battery becomes too hot.

Its compact form factor, housed in a low-profile (0.75mm) 10-lead DFN package (3mm x 3mm), makes the LTC4096EDD#PBF an excellent choice for space-constrained applications. The small size, combined with minimal external components, allows designers to save valuable board space while providing robust power management and charging capabilities.

Overall, the LTC4096EDD#PBF from Analog Devices Inc. is a powerful, efficient, and secure solution for modern portable electronics requiring advanced USB power management and battery charging functionalities.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess