EN
  • EN
  • DE

LTC4219IDHC-5#PBF

Part No LTC4219IDHC-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 15V N-Channel Positive Low Voltage 16-Pin DFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Depth 3 mm
Length 5 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 15 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.9 V
Nominal Input Voltage 5 V
Number of Pins 16
Output Voltage 4.35 V
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542310000, 8542390000
Win Source Part Number 1072498-LTC4219IDHC-5#PBF
Categories PMIC - Hot Swap Controllers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4219IDHC-5#PBF CAD Model

Description

Product Overview: LTC4219IDHC-5#PBF from Analog Devices Inc.

The LTC4219IDHC-5#PBF is a sophisticated hot swap controller designed by Analog Devices Inc. to manage power distribution and circuit protection in high-availability systems. This compact and efficient device is engineered to allow safe board insertion and removal from a live backplane or other powered systems. With its advanced features, the LTC4219IDHC-5#PBF ensures that electronic components are protected from overcurrent conditions and operational interruptions are minimized.

Key Features

  • Integrated MOSFET: The LTC4219IDHC-5#PBF comes with an onboard N-channel MOSFET, providing robust control over the power flow.
  • Adjustable Current Limit: Users can set the current limit threshold according to their system requirements, ensuring that the power supply and the load are safeguarded against excessive current.
  • Overcurrent Fault Timer: An adjustable fault timer allows for a controlled response to overcurrent events, preventing unnecessary system shutdowns.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the input voltage is within a safe range, protecting the system from low-voltage conditions.
  • Automatic Retry or Latch Off: After a fault condition, the LTC4219IDHC-5#PBF can be configured to either attempt a power-up again automatically or to latch off, requiring manual intervention to reset.
  • Power Good Output: This output signal indicates when the output voltage is within a nominal operating range, providing a reliable status indicator for system monitoring.

Applications

The LTC4219IDHC-5#PBF is ideal for a range of applications where power management and protection are critical. It is commonly used in:

  • Server and Telecom Systems
  • Industrial Controls
  • Network Routers and Switches
  • Redundant Power Supplies

Package and Quality

Encased in a 16-lead DFN package, the LTC4219IDHC-5#PBF is designed for space-constrained environments while providing excellent thermal performance. Analog Devices Inc. ensures that this product meets high-quality standards, offering reliability and performance for critical systems.

With its combination of advanced protection features and configurable options, the LTC4219IDHC-5#PBF from Analog Devices Inc. is a versatile and essential component for managing power in high-performance electronic systems.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7858 $83.5716
3+ $34.2858 $102.8574
5+ $33.2143 $166.0715
7+ $32.1429 $225.0003
9+ $31.0715 $279.6435
11+ $27.8572 $306.4292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess