EN
  • EN
  • DE
  • IT

LTC4242IUHF#PBF

Part No LTC4242IUHF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR PCI EXP 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type Hot Swap Controller
Number of Channels 6
Internal Switch(s) Both
Applications PCI Express®
Features Fault Timeout, Thermal Limit, UVLO
Programmable Features Auto Retry, Current Limit, Latched Fault, Slew Rate
Voltage - Supply 2.7V ~ 14.4V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1.6 mA
Mounting Type Surface Mount
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC4242
Standard Package 52 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 879845-LTC4242IUHF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4242IUHF#PBF CAD Model

Description

Product Overview: LTC4242IUHF#PBF

The LTC4242IUHF#PBF is a sophisticated, integrated circuit from Analog Devices Inc., designed to streamline the power management of dual-slot CompactPCI systems. This hot swap controller allows for safe insertion and removal of circuit boards from live backplanes without causing any disruption to the system's operation.

Key Features

  • Independent Control: The product features independent control of two CompactPCI slots, ensuring flexibility and reliability in managing multiple boards within a system.
  • Integrated Circuitry: It includes an integrated 12V/3.3V hot swap controller, simplifying the design process by reducing the number of components required on the board.
  • Adjustable Current Limit: The LTC4242IUHF#PBF provides an adjustable analog current limit function, which offers precise control over the current supplied to the CompactPCI slots, protecting the system from overcurrent conditions.
  • Power Good Outputs: This device includes power good outputs, which can be used for system monitoring and to ensure that the power levels are within acceptable ranges before enabling the payload.
  • High-Efficiency Operation: The high-efficiency operation of the LTC4242IUHF#PBF reduces power dissipation, making it an ideal choice for systems where thermal management is a critical concern.
  • Overcurrent Fault Protection: It offers robust protection features, including overcurrent fault protection, which ensures the longevity and safety of the system components.

Applications

The LTC4242IUHF#PBF is primarily used in CompactPCI systems, which are found in a variety of applications including telecommunications, industrial automation, and military systems. Its ability to manage power efficiently and safely makes it an essential component in these applications where system reliability and uptime are paramount.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4242IUHF#PBF is no exception. It is manufactured to the highest standards, ensuring both performance and durability. This product is available in a 5mm x 7mm QFN package, providing a compact solution for space-constrained applications.

With its robust feature set and the reputation of Analog Devices Inc., the LTC4242IUHF#PBF is the go-to power management solution for designers looking to enhance their CompactPCI system's performance and reliability.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
2.7-V TO 24-V, 8-A, 3-M SMART EF / Hot Swap Controller 1 Channel General Purpose 24-VQFN (4x4)
Lowest to $20.5264
Analog Devices Inc.
IC HOT SWAP CTRLR GP 12MSOP
Lowest to $16.7545
ON Semiconductor
IC HOT SWAP CTRLR GP 12PLLP
Lowest to $9.5165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Semtech Corporation
IC HOT SWAP CTRLR -48V 8SO / Hot Swap Controller 1 Channel -48V 8-SO
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess