EN
  • EN
  • DE

LTC4251-1IS6#TRMPBF

Part No LTC4251-1IS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply -72V ~ -36V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 800 µA
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC4251
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 845704-LTC4251-1IS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4251-1IS6#TRMPBF CAD Model

Description

Analog Devices Inc. LTC4251-1IS6#TRMPBF Product Overview

The LTC4251-1IS6#TRMPBF from Analog Devices Inc. is a robust negative voltage Hot Swap™ controller that allows a board to be safely inserted and removed from a live backplane. Packaged in a compact SOT-23 form factor, this controller is specifically designed to control the gate voltage of an external N-channel MOSFET to allow for smooth power-up and power-down sequences, thereby preventing glitches on the power supply rail.

One of the key features of the LTC4251-1IS6#TRMPBF is its wide operating voltage range, typically from -9V to -80V, which makes it versatile for various applications in telecom and industrial environments where negative supply voltages are common. This flexibility ensures that the device can be used in a broad range of negative voltage systems without the need for significant design alterations.

The device incorporates a range of protection features to ensure the safety and reliability of the system it's integrated into. These include overcurrent protection, which is implemented via a foldback current limit that reduces the gate voltage of the MOSFET during overcurrent conditions, thus protecting the MOSFET and the power source from damage. Additionally, the LTC4251-1IS6#TRMPBF features an adjustable undervoltage lockout (UVLO) that prevents the system from operating at dangerously low voltages, which could otherwise lead to erratic behavior or damage to the system components.

Another notable feature is the automatic retry or latch-off functionality after a fault condition. This means that after a fault is detected, the controller will either attempt to restart the power sequence (automatic retry) or shut down until the fault is cleared (latch-off), depending on the configuration set by the user. This functionality enhances the system's reliability by ensuring that it does not operate under fault conditions.

The LTC4251-1IS6#TRMPBF is offered in a surface-mount SOT-23 package, which is ideal for space-constrained applications. Its temperature range of -40°C to +85°C ensures reliable operation in extreme environments, making it suitable for industrial and outdoor applications. The device's 'TRMPBF' suffix indicates it is provided in tape and reel packaging, facilitating efficient assembly for mass production.

Overall, the LTC4251-1IS6#TRMPBF is a high-quality, reliable solution for managing power in negative voltage systems, providing both protection and control to enhance system stability and safety.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2061 $50.7403
56+ $1.8101 $101.3656
86+ $1.7536 $150.8096
118+ $1.6970 $200.2460
153+ $1.6404 $250.9812
204+ $1.4707 $300.0228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess