EN
  • EN
  • DE

LTC4252CIMS-1#PBF

Part No LTC4252CIMS-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 10MSOP  /  Hot Swap Controller 1 Channel -48V 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply -48V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 900 µA
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC4252CIMS-1#PBF,LTC4252CIMS1PBF
Standard Package 50
Win Source Part Number 1030592-LTC4252CIMS-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4252CIMS-1#PBF CAD Model

Description

Analog Devices Inc. LTC4252CIMS-1#PBF Overview

The LTC4252CIMS-1#PBF from Analog Devices Inc. is a sophisticated negative voltage hot swap controller designed to enable safe board insertion and extraction for systems operating at a negative supply voltage. This component is particularly suitable for telecommunications infrastructure, data centers, and other industrial applications where reliability and uninterrupted operation are critical.

Key Features

  • Negative Voltage Operation: The LTC4252CIMS-1#PBF is optimized for systems that use a negative supply voltage, making it ideal for managing -48V telecom power rails.
  • Hot Swap Capability: This controller allows a board to be removed or inserted into a live backplane without causing any disruption to the existing system, reducing downtime and maintenance complexity.
  • Adjustable Current Limit: The device features an adjustable current limit to protect the system from overcurrent conditions, ensuring enhanced safety and reliability.
  • Gate Drive for External N-Channel MOSFET: The controller drives an external N-Channel MOSFET, providing efficient control over the power flow during insertion and removal of the board.
  • Overcurrent Fault Timer: An integrated fault timer provides additional protection by limiting the duration of overcurrent events, thus preventing damage to the system.
  • Power Good Output: A 'power good' output signal is provided to indicate when the supply voltage is within operational limits, enabling downstream load activation.

Applications

  • Telecommunications Equipment
  • Network Routers and Switches
  • Servers and Data Centers
  • Industrial Systems

Product Specifications

  • Package: The LTC4252CIMS-1#PBF comes in a compact MSOP-10 package, suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate over a wide temperature range, ensuring reliability under various environmental conditions.
  • Manufacturer: Analog Devices Inc. is known for their high-quality integrated circuits and robust designs, making the LTC4252CIMS-1#PBF a reliable choice for critical applications.

With its robust design and comprehensive feature set, the LTC4252CIMS-1#PBF hot swap controller is a critical component for ensuring safe and reliable power management in complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess