EN
  • EN
  • DE

LTC4279IUFD#TRPBF

Part No LTC4279IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Controller (PSE)
Number of Channels 1
Power - Max 90 W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE), LTPoE++
Voltage - Supply 45V ~ 57V
Current - Supply 1.7mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x5)
Base Product Number LTC4279
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 988099-LTC4279IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4279IUFD#TRPBF CAD Model

Description

Analog Devices Inc. LTC4279IUFD#TRPBF Single-Port Power over Ethernet (PoE) Controller

The LTC4279IUFD#TRPBF is a high-performance, single-port Power over Ethernet (PoE) controller designed by Analog Devices Inc. to deliver power and data over a single Ethernet cable to remote devices. This advanced component is tailored for use in a variety of applications, such as IP cameras, wireless access points, and VoIP phones, where it simplifies the design and deployment of networked devices by eliminating the need for separate power supplies.

The LTC4279IUFD#TRPBF complies with the IEEE 802.3af (PoE), IEEE 802.3at (PoE+), and IEEE 802.3bt (4-pair PoE) standards, ensuring broad compatibility with a wide range of powered devices (PDs). It operates over a wide input voltage range and is capable of delivering up to 90W of power, making it suitable for applications requiring higher power levels.

This PoE controller features an integrated switching regulator that allows for efficient power conversion and minimizes the need for external components. It also includes robust protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to safeguard both the power sourcing equipment (PSE) and the connected PDs against electrical faults and overheating.

The LTC4279IUFD#TRPBF is available in a compact, 24-pin QFN package, which is ideal for space-constrained applications. Moreover, it supports an extended industrial temperature range, making it suitable for use in harsh environments. The controller also includes a programmable classification current to ensure precise control of power allocation for different PDs.

For ease of integration, the LTC4279IUFD#TRPBF is offered in tape and reel packaging (denoted by the suffix 'TRPBF'), facilitating automated manufacturing processes. With its advanced features and compliance with the latest PoE standards, the LTC4279IUFD#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to incorporate reliable power delivery into their networked systems.

You May Also Be Interested in

Texas Instruments
Lowest to $8.4649
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 8TSSOP
Lowest to $2.3889
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
Lowest to $12.7454
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 10DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3225 $65.2900
9+ $13.3934 $120.5406
14+ $12.9741 $181.6374
19+ $12.5560 $238.5640
24+ $12.1379 $291.3096
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess