EN
  • EN
  • DE

LTC4286AUK#TRPBF

Part No LTC4286AUK#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description HIGH VOLTAGE, HIGH POWER, PMBUS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203059-LTC4286AUK#TRPBF
Package Tape & Reel (TR)
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry, Fault Timeout, Latched Fault, OVP, SMBus, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply 8.5V ~ 80V
Operating Temperature -40°C ~ 125°C
Grade -
Current - Supply 12mA
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad, 39 Leads
Supplier Device Package 48-QFN (7x7)
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tape & Reel (TR)
Product Status Active
Ultra Librarian 3D Model Ultra Librarian LTC4286AUK#TRPBF CAD Model

Description

Product Overview: LTC4286AUK#TRPBF from Analog Devices Inc.

The LTC4286AUK#TRPBF is a high-performance, feature-rich Power over Ethernet (PoE) interface controller designed by Analog Devices Inc. This advanced component is engineered to facilitate the seamless delivery of power over Ethernet cabling to powered devices (PDs), such as VoIP phones, wireless access points, and network cameras. It is compliant with the IEEE 802.3at (PoE+) and the IEEE 802.3bt (4-pair PoE) standards, which ensures its compatibility with the latest PoE applications requiring up to 90W of power.

This controller integrates a robust set of features that make it a versatile solution for various PoE applications. It includes an integrated MOSFET and sense resistor, which simplifies the design and reduces external component count, enhancing system reliability. The LTC4286AUK#TRPBF also provides advanced power management capabilities, including programmable classification, inrush current control, and power good outputs. These features ensure that the device can manage the power requirements of connected PDs effectively while protecting the integrity of the network infrastructure.

The LTC4286AUK#TRPBF is designed with thermal overload protection that safeguards the device under excessive power conditions, ensuring a robust solution for critical network hardware. Additionally, it offers signature resistor disconnect detection, which enhances its security features by preventing power from being applied to non-compliant devices. This contributes to the overall safety and efficiency of the PoE system.

With its compact form factor, the LTC4286AUK#TRPBF is housed in a QFN package that is suitable for space-constrained applications. The device also features an extended temperature range, making it an ideal choice for industrial environments where temperatures can vary significantly.

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4286AUK#TRPBF is no exception. It represents a sophisticated solution for designers seeking to integrate PoE capabilities into their products with confidence in performance and durability.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess