EN
  • EN
  • DE

LTC4353CDE#PBF

Part No LTC4353CDE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Hot Swap Controller 2-CH 6.5V 16-Pin DFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN EP
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Voltage 6 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.9 V
Number of Drivers 2
Number of Pins 16
Operating Supply Current 1.5 mA
Propagation Delay 1 µs
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542310000
Turn-Off Delay Time 300 ns
Turn-On Delay Time 400 ns
Win Source Part Number 1072538-LTC4353CDE#PBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4353CDE#PBF CAD Model

Description

Analog Devices Inc. LTC4353CDE#PBF - Dual Low Voltage Ideal Diode Controller

The LTC4353CDE#PBF from Analog Devices Inc. is a highly sophisticated dual low voltage ideal diode controller designed to replace power Schottky diodes with N-channel MOSFETs for a more efficient power path. Crafted for systems requiring multiple power supplies, this controller ensures seamless transition between sources, minimizing downtime and protecting against reverse currents.

This ideal diode controller operates over a wide voltage range, accommodating systems that function from 9V to 80V, making it incredibly versatile for various applications. It is particularly well-suited for telecom, datacom, automotive, and industrial systems that demand reliable and efficient power management solutions.

One of the standout features of the LTC4353CDE#PBF is its ability to control the forward voltage drop across the MOSFETs, significantly reducing power loss and heat dissipation compared to traditional Schottky diodes. This results in enhanced overall system performance and longevity. Moreover, its fast switch-over capability ensures that power supply transitions are smooth and without interruption, critical for sensitive electronic equipment.

The device comes in a compact 12-lead DFN package, which is ideal for space-constrained applications. The LTC4353CDE#PBF also includes features such as overcurrent protection, thermal shutdown, and status outputs to monitor the health and functionality of the power system, providing designers with added layers of security and system diagnostics.

Installation and integration of the LTC4353CDE#PBF are straightforward, thanks to its user-friendly interface and minimal external component requirements. Designers can expect a reduction in both board space and bill of materials, making it an economical choice for power system designs.

In summary, the LTC4353CDE#PBF from Analog Devices Inc. is an advanced solution for creating efficient, low voltage power paths in a variety of systems. By replacing Schottky diodes with N-channel MOSFETs, this ideal diode controller offers improved efficiency, robust protection features, and seamless power supply transitions, making it an essential component for modern electronic designs.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6882 $68.0646
6+ $18.6159 $111.6954
9+ $18.0342 $162.3078
12+ $17.4524 $209.4288
15+ $16.8707 $253.0605
20+ $15.1255 $302.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess