EN
  • EN
  • DE

LTC4359HMS8#WTRPBF

Part No LTC4359HMS8#WTRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IDEAL DIODE CNTR W/ REVERSE IN P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 200 µs
Delay Time - OFF 300 ns
Current - Output (Max) 220µA
Current - Supply 150 µA
Voltage - Supply 4V ~ 80V
Applications Automotive, Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC4359
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372346-LTC4359HMS8#WTRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4359HMS8#WTRPBF CAD Model

Description

Analog Devices Inc. LTC4359HMS8#WTRPBF - Ideal Diode Controller with Reverse Input Protection

The LTC4359HMS8#WTRPBF is a high-performance ideal diode controller from Analog Devices Inc., designed to replace power Schottky diodes with a MOSFET, providing a low loss power path in power supply applications. This state-of-the-art component ensures a seamless transition between sources in diode-OR applications and protects against reverse input voltages, which can be critical in systems where reverse polarity can occur.

Key Features

  • Low Loss Replacement for Power Schottky Diodes: Utilizing an external N-channel MOSFET, the LTC4359 reduces the power dissipation, significantly outperforming Schottky diodes in terms of efficiency and thermal performance.
  • Reverse Input Protection to -40V: The device is capable of withstanding and protecting against reverse input voltages up to -40V, adding an essential layer of security to sensitive electronic systems.
  • Smooth Switchover without Oscillation: The LTC4359 ensures smooth transitions between power sources without any of the oscillation issues that can arise with other diode solutions, making it ideal for redundant power supply systems.
  • Wide Operating Voltage Range: The controller operates over a wide voltage range from 4V to 80V, accommodating a broad spectrum of applications and power levels.
  • Adjustable Turn-On Voltage: The turn-on voltage threshold can be adjusted to suit various applications, allowing for greater control and customization.
  • Gate Drive for Large MOSFETs: The LTC4359 is capable of driving large MOSFETs, providing flexibility in the choice of MOSFET for different current and voltage requirements.
  • 8-Lead MSOP Package: The compact 8-lead MSOP package makes it suitable for space-constrained applications while still delivering robust performance.

Applications

The LTC4359HMS8#WTRPBF is versatile and can be utilized across various industries and applications, including:

  • Redundant Power Supplies
  • Or-ing Diode for Supply Redundancy
  • Automotive and Industrial Systems
  • High Availability Systems
  • Telecommunications Infrastructure

With its robust design and comprehensive features, the LTC4359HMS8#WTRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the efficiency, reliability, and safety of their power management systems.

You May Also Be Interested in

Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $6.4071
Texas Instruments
AUTOSWITCHING POWER MUX
Lowest to $4.7336
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671
Texas Instruments
IC SMART DIODE CTLR 8VSSOP
Lowest to $2.2421
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $14.5522
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9289 $54.2179
25+ $4.0442 $101.1050
39+ $3.9178 $152.7942
53+ $3.7914 $200.9442
69+ $3.6651 $252.8919
92+ $3.2859 $302.3028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,880 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess