EN
  • EN
  • DE
  • IT

LTC4364CDE-1#TRPBF

Part No LTC4364CDE-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description SURGE STOPPER W/DIODE 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Voltage - Working 4 ~ 80V
Base Product Number LTC4364
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879898-LTC4364CDE-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4364CDE-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC4364CDE-1#TRPBF Surge Stopper

The LTC4364CDE-1#TRPBF from Analog Devices Inc. is a robust surge stopper and power supply protection device designed to safeguard sensitive electronics against high voltage transients and overvoltage events. This high-performance component is essential for applications where power supply stability and reliability are of utmost importance.

Enclosed in a compact 12-lead DFN package, the LTC4364CDE-1#TRPBF is engineered to provide continuous protection by limiting the output during overvoltage conditions, such as load dump in automotive environments or the effects of inductive load switching. It effectively clamps transient voltages to a safe level, allowing the load to continue operating even during severe transient conditions.

The device operates over a wide supply range of 4V to 80V, making it versatile for a broad range of applications. It is designed to withstand surges up to 100V, ensuring that even the most sensitive components are shielded from abrupt voltage spikes. Furthermore, the LTC4364CDE-1#TRPBF incorporates an overcurrent protection feature, which is adjustable via an external resistor, providing additional safeguarding against conditions that could potentially damage the power supply or the load.

One of the key features of the LTC4364CDE-1#TRPBF is its fast overvoltage protection response time. The device reacts quickly to overvoltage events, typically within 1µs, ensuring immediate protection and minimizing the risk of damage to the connected components. Additionally, it includes a fault output indicator that signals when the device is in a protection mode, which can be invaluable for system diagnostics and monitoring.

Equipped with an adjustable undervoltage lockout, the LTC4364CDE-1#TRPBF allows for precise control over the operating voltage range, ensuring that the system does not operate under potentially harmful conditions. Its low quiescent current makes it an energy-efficient choice for battery-powered systems.

Overall, the LTC4364CDE-1#TRPBF by Analog Devices Inc. is an essential component for any design that requires reliable protection against voltage surges and overcurrent conditions. Its robust feature set and compact form factor make it an ideal choice for automotive, industrial, and telecommunications applications, where maintaining power integrity is critical.

You May Also Be Interested in

Analog Devices Inc.
IC REG OVP W/LATCHOFF 10-MSOP
Lowest to $8.8012
Analog Devices Inc.
IC SURGE STOPPER W/DIODE 14DFN
Lowest to $13.0491
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $9.5927
Bourns Inc.
SURGE SUP TBU ETH 260MA 850VIMP
Need more? Email Us
Texas Instruments
TPD8S300ARUKR USB TYPEC
Lowest to $1.0028
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $7.5694
Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548
Bourns Inc.
SURGE SUPP TBU 300MA 250V SMD
Lowest to $2.8032
Analog Devices Inc.
IC SURGE STOPPER ADJ 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0935 $69.2805
7+ $18.9486 $132.6402
11+ $18.3565 $201.9215
15+ $17.7642 $266.4630
19+ $17.1722 $326.2718
26+ $15.3956 $400.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess