EN
  • EN
  • DE
  • IT

LTC4364CS-1#PBF

Part No LTC4364CS-1#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description SURGE STOPPER W/DIODE 16SOIC  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Analog Devices Inc.
Package Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Voltage - Working 4 ~ 80V
Base Product Number LTC4364
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1072545-LTC4364CS-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4364CS-1#PBF CAD Model

Description

The LTC4364CS-1#PBF from Analog Devices Inc. is a robust surge stopper designed to protect sensitive electronic equipment from high voltage transients and overvoltage conditions. This advanced circuitry component is engineered to safeguard your applications by controlling the voltage fed to them, ensuring a stable and secure operation even under stressful electrical environments.

Key Features:

  • Wide Operating Range: The device operates over a wide voltage range, accommodating supply inputs from 4V to 80V, which makes it versatile for various applications across different voltage requirements.
  • Overvoltage Protection: It features precision overvoltage protection that triggers at a preset threshold, ensuring devices are shielded from voltage spikes.
  • Adjustable Output Clamp: Users can set the output clamp voltage to a desired level, providing flexibility and control over the protection mechanism.
  • Fast Response Time: The LTC4364CS-1#PBF reacts quickly to overvoltage events, clamping down on excess voltage in microseconds to prevent damage to downstream components.
  • Low Quiescent Current: It has a low quiescent current, which minimizes power consumption when the device is in standby mode, making it energy-efficient.
  • Robust Design: The surge stopper is built to withstand and control high surge currents, ensuring long-term reliability and performance.

Applications:

  • Automotive electronics
  • Industrial control systems
  • Avionics and marine systems
  • Telecommunication infrastructure
  • Power supplies and converters

The LTC4364CS-1#PBF is packaged in a compact, thermally efficient 16-lead narrow SOIC, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for designers looking to enhance the durability and reliability of their systems against electrical surges and overvoltage incidents. With Analog Devices Inc.'s reputation for high-quality components, the LTC4364CS-1#PBF is a top-tier solution for protecting sensitive electronics.

You May Also Be Interested in

Semtech Corporation
PCLAMP 1-LINE 7.6V 50A(8/20US) S
Need more? Email Us
Texas Instruments
TPD8S300ARUKR USB TYPEC
Lowest to $1.0028
Analog Devices Inc.
IC SURGE STOPPER HV 12-DFN
Need more? Email Us
Texas Instruments
TPD6S300A USB TYPEC
Lowest to $0.7940
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $58.1654
Analog Devices Inc.
IC SURGE STOPPER ADJ 10-MSOP
Need more? Email Us
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.2838
Texas Instruments
33V PRECISION SURGE PROTECTION
Lowest to $0.4747
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Lowest to $1.2947

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess