EN
  • EN
  • DE

LTC4365CTS8-1#TRMPBF

Part No LTC4365CTS8-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Over Voltage Protection Controller Automotive 8-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-8
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Pins 8
Operating Supply Current 125 µA
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1072548-LTC4365CTS8-1#TRMPBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4365CTS8-1#TRMPBF CAD Model

Description

Overview of LTC4365CTS8-1#TRMPBF

The LTC4365CTS8-1#TRMPBF is a cutting-edge overvoltage, undervoltage, and reverse supply protection controller from Analog Devices Inc. Designed to safeguard low voltage, portable electronics and other sensitive devices, this product offers a robust solution for ensuring the longevity and reliability of your electronic applications.

Key Features

  • Voltage Protection: The device provides a precise overvoltage and undervoltage monitoring system that ensures the connected electronics operate within a safe voltage range. It prevents damage due to voltage spikes, sags, or incorrect power supply connections.
  • Reverse Supply Protection: With its reverse supply protection capability, the LTC4365CTS8-1#TRMPBF can protect against reverse polarity occurrences, which can be critical for battery-powered devices.
  • Compact Design: Housed in a TSOT-23 package, the product offers a space-saving solution, making it ideal for compact and portable applications where board space is at a premium.
  • Wide Operating Range: It operates over a wide voltage range, accommodating various applications and ensuring versatility across different platforms.
  • Low Quiescent Current: The device features a low quiescent current, which is essential for power-sensitive applications, helping to extend battery life and reduce energy consumption.

Applications

The LTC4365CTS8-1#TRMPBF is suitable for a broad array of applications, including:

  • Portable electronics
  • Automotive and industrial systems
  • Data communication devices
  • Battery-powered equipment
  • Energy storage systems

Technical Specifications

The device boasts impressive technical specifications that include:

  • Adjustable overvoltage and undervoltage thresholds
  • Overvoltage lockout (OVLO) and undervoltage lockout (UVLO) features
  • TSOT-23 package for minimal footprint
  • Wide operating voltage range suitable for various applications

The LTC4365CTS8-1#TRMPBF from Analog Devices Inc. is a comprehensive solution for voltage and polarity protection. Its compact size, combined with its powerful features, makes it an excellent choice for designers looking to enhance the durability and safety of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0870 $50.8700
24+ $4.1739 $100.1736
38+ $4.0435 $153.6530
52+ $3.9130 $203.4760
67+ $3.7826 $253.4342
89+ $3.3913 $301.8257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess