EN
  • EN
  • DE

LTC4368HDD-2#PBF

Part No LTC4368HDD-2#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE SUPPRESSION ADJ 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC4368
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879917-LTC4368HDD-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4368HDD-2#PBF CAD Model

Description

Analog Devices Inc. LTC4368HDD-2#PBF Product Overview

The LTC4368HDD-2#PBF from Analog Devices Inc. is a robust surge stopper and overvoltage & overcurrent protection device, designed to safeguard sensitive automotive and industrial electronics from unexpected voltage spikes and current surges. This component is housed in a compact, 10-lead DFN package, making it an ideal solution for space-constrained applications.

Key Features:

  • Wide Operating Voltage Range: The LTC4368HDD-2#PBF operates over a wide supply voltage range, capable of handling anything from 9V to 60V. This makes it versatile for various applications that require a broad input voltage range.
  • Overvoltage Protection: It offers precise overvoltage protection, which ensures that voltage spikes do not exceed the safe threshold for connected electronic circuits, thereby preventing potential damage.
  • Overcurrent Protection: The device also includes overcurrent protection, which monitors the current flow and prevents excessive currents that could lead to overheating or damage to circuit components.
  • Reverse Input Protection: This feature protects against reverse polarity events, which can occur if the power supply connections are reversed, a common mistake that can lead to catastrophic failure in unprotected circuits.
  • Low Quiescent Current: The LTC4368HDD-2#PBF is designed with power efficiency in mind, featuring a low quiescent current that minimizes power consumption when the device is in standby mode.
  • Adjustable Overvoltage Lockout: Users can set the overvoltage lockout threshold according to their specific needs, offering customization for different application requirements.

Applications:

  • Automotive Electronics
  • Industrial Control Systems
  • AV Systems
  • Power Supplies
  • Telecommunication Equipment

The LTC4368HDD-2#PBF is a testament to Analog Devices Inc.'s commitment to providing high-performance circuit protection solutions. Its robust feature set and compact form factor make it an excellent choice for designers looking to enhance the reliability and longevity of their electronic systems. Whether used in a harsh industrial environment or a sensitive automotive application, this device offers a layer of security against the unpredictable nature of electrical anomalies.

You May Also Be Interested in

Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Texas Instruments
USB OTG COMPANION DEVICE
Lowest to $0.7240
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $12.9233
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Bourns Inc.
TBU High Speed Protectors
Lowest to $2.5740
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0839 $255.5238
56+ $5.4545 $305.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess