EN
  • EN
  • DE
  • IT

LTC4368IMS-1#PBF

Part No LTC4368IMS-1#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE SUPPRESSION ADJ 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression Ics
Mfr Analog Devices Inc.
Series -
Package Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4368
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50 pcs
Win Source Part Number 1382669-LTC4368IMS-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4368IMS-1#PBF CAD Model

Description

Analog Devices LTC4368IMS-1#PBF Surge Stopper

The LTC4368IMS-1#PBF from Analog Devices Inc. is a robust surge stopper designed to protect sensitive electronic systems from high voltage surges and overcurrent conditions. This device ensures the safety and reliability of automotive, industrial, and portable systems by limiting the input voltage to a safe level during transient conditions without interrupting the supply.

Constructed with a wide operating voltage range, the LTC4368IMS-1#PBF can handle input voltages from 4V to 80V, making it versatile for a broad spectrum of applications. It is especially suited for environments where voltage spikes and surges are common, providing continuous protection against unpredictable overvoltage events.

One of the key features of the LTC4368IMS-1#PBF is its ability to control the gate voltage of an external N-channel MOSFET to act as a variable resistor during overvoltage transients. This functionality enables the device to respond rapidly to surges, clamping the output voltage to a safe level to protect downstream components. In addition, the LTC4368IMS-1#PBF also includes overcurrent protection, which is triggered if the load current exceeds a preset threshold, thereby safeguarding the system from potential damage caused by excessive current draw.

The LTC4368IMS-1#PBF is designed with an adjustable undervoltage lockout, ensuring that the system does not operate at dangerously low voltages that could lead to erratic behavior or damage. The device also features a fault indicator, which provides a status output to signal when the surge stopper is in a fault condition.

Available in a compact 10-lead MSOP package, the LTC4368IMS-1#PBF offers an efficient solution for space-constrained applications. Its robust design includes an operating temperature range from -40°C to 125°C, ensuring reliable operation under extreme conditions.

With its advanced features and durable construction, the LTC4368IMS-1#PBF from Analog Devices Inc. is an ideal choice for engineers looking to enhance the resilience and longevity of their electronic systems against harsh electrical environments.

You May Also Be Interested in

Bourns Inc.
SURGE SUP TBU ETH 260MA 850VIMP
Need more? Email Us
Analog Devices Inc.
IC REG OVP W/LATCHOFF 10-MSOP
Lowest to $8.8012
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $10.9160
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $9.5927
Semtech Corporation
PCLAMP 1-LINE 7.6V 50A(8/20US) S
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $7.5694
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $8.4083
Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230
Bourns Inc.
SURGE SUPP TBU 300MA 250V SMD
Lowest to $2.8032

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1279 $64.5116
8+ $13.2331 $105.8648
12+ $12.8196 $153.8352
17+ $12.4061 $210.9037
21+ $11.9925 $251.8425
28+ $10.7519 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess