EN
  • EN
  • DE
  • IT

LTC4440AIMS8E-5#PBF

Part No LTC4440AIMS8E-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features High-Side Gate Driver IC Non-Inverting 8-MSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name LTC4440
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879933-LTC4440AIMS8E-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4440AIMS8E-5#PBF CAD Model

Description

Product Overview: LTC4440AIMS8E-5#PBF from Analog Devices Inc.

The LTC4440AIMS8E-5#PBF is a high-voltage, high-side N-channel MOSFET driver manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This advanced driver is specifically designed to operate under rigorous conditions and is ideal for a variety of applications, including switch-mode power supplies, power inverters, and motor control systems.

Encased in a compact MSOP-8 package, the LTC4440AIMS8E-5#PBF is engineered to interface between low-voltage control circuitry and high-voltage power MOSFETs. It boasts a strong gate drive with the capability of providing up to 1.5A of peak output current, ensuring efficient MOSFET switching and reducing switching losses.

Key Features

  • High Voltage Capability: This driver can handle supply voltages up to 80V, making it suitable for high-voltage applications.
  • Powerful Drive: With 1.5A of peak output current, the LTC4440AIMS8E-5#PBF can drive large MOSFET gates quickly, improving efficiency and reducing transition losses.
  • Adaptive Shoot-Through Protection: To prevent potentially damaging current from flowing through both the high-side and low-side MOSFETs simultaneously, this driver includes adaptive shoot-through protection.
  • Extended Operating Temperature Range: This device operates reliably over a wide temperature range, making it suitable for industrial and automotive environments.
  • Fast Switching: Its fast switching capabilities minimize power losses and improve overall performance.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • DC/DC Converters
  • Motor Control Systems
  • Power Inverters
  • Class-D Audio Amplifiers

The LTC4440AIMS8E-5#PBF is a testament to Analog Devices Inc.'s commitment to providing high-quality, robust components for advanced electronic systems. With its exceptional performance and reliability, this MOSFET driver is an excellent choice for designers who require a high-voltage, high-side driver solution that can withstand the demands of challenging applications.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support for further assistance.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.6571
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.7705
Texas Instruments
High-Voltage, High-Side and Low-Side Gate Drivers
Lowest to $14.3551
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.8361
Linear Technology
Power Output Stage Automatic Bias System
Lowest to $8.3571
Texas Instruments
DUAL MOSFET DRIVER
Need more? Email Us
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $0.9771

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9781 $53.8029
21+ $4.9052 $103.0092
32+ $4.7519 $152.0608
44+ $4.5986 $202.3384
57+ $4.4453 $253.3821
76+ $3.9854 $302.8904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess