EN
  • EN
  • DE

LTC5593IUH#TRPBF

Part No LTC5593IUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXR 2.3-4.5GHZ DWNCONV 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
RF Type LTE, WiMax
Frequency 2.3GHz ~ 4.5GHz
Number of Mixers 2
Gain 7dB
Noise Figure 12dB
Secondary Attributes Down Converter
Current - Supply 396mA
Voltage - Supply 3.1V ~ 5.3V
Mounting Type Surface Mount
Package / Case 24-WQFN Exposed Pad
Supplier Device Package 24-QFN (5x5)
Base Product Number LTC5593
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879946-LTC5593IUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC5593IUH#TRPBF CAD Model

Description

Analog Devices Inc. LTC5593IUH#TRPBF: High-Performance Mixer

The LTC5593IUH#TRPBF is a state-of-the-art high-linearity mixer product from Analog Devices Inc., designed to meet the demanding requirements of modern RF and microwave communication systems. This component is part of a family of mixers that provide exceptional performance in terms of linearity, noise figure, and frequency range, making it an ideal choice for a wide variety of applications, including wireless infrastructure, satellite communications, and military systems.

With its wide frequency range, the LTC5593IUH#TRPBF can operate as an upconverter or downconverter, covering a RF and LO frequency from 600MHz to 4GHz, and an IF frequency from 30MHz to 3.5GHz. This flexibility allows designers to use the mixer in different parts of the signal chain across various frequency bands.

The mixer boasts a high input IP3 (third-order intercept point) of 24.9 dBm at 900MHz, which is a measure of its linearity and ability to handle high signal levels without generating significant intermodulation distortion. This makes it particularly suitable for applications where maintaining signal integrity is critical.

Additionally, the LTC5593IUH#TRPBF features a low conversion loss of 7.7dB, ensuring efficient signal conversion and minimal loss of power. This characteristic is vital for maintaining signal strength and quality throughout the communication system.

The device is also noted for its excellent LO-to-RF and LO-to-IF isolation, which minimizes leakage of the local oscillator signal into other parts of the circuit. This isolation helps to prevent unintended interactions between signals that can degrade overall system performance.

For ease of integration into various designs, the LTC5593IUH#TRPBF comes in a compact QFN package, which is suitable for space-constrained applications. The product's tape and reel packaging, denoted by the suffix #TRPBF, facilitates automated assembly processes, making it convenient for mass production.

In summary, the LTC5593IUH#TRPBF from Analog Devices Inc. is a versatile, high-performance mixer that offers excellent linearity, broad frequency range, and efficient signal conversion, all packed in a small form factor suitable for high-volume manufacturing. It is a top choice for designers looking to create robust, high-quality RF systems.

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess