EN
  • EN
  • DE

LTC6090HFE-5#PBF

Part No LTC6090HFE-5#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 16TSSOP / General Purpose Amplifier 1 Circuit Rail-to-Rail 16-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 37V/µs
Gain Bandwidth Product 24 MHz
Current - Input Bias 3 pA
Voltage - Input Offset 330 µV
Current - Supply 2.8mA
Current - Output / Channel 90 mA
Voltage - Supply Span (Min) 9.5 V
Voltage - Supply Span (Max) 140 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number LTC6090
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-LTC6090HFE-5#PBF,-2735-LTC6090HFE-5#PBF,LTC6090HFE-5#PBF-ND
Standard Package 95
Win Source Part Number 1028253-LTC6090HFE-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6090HFE-5#PBF CAD Model

Description

Analog Devices Inc. LTC6090HFE-5#PBF High Voltage Precision Operational Amplifier

The LTC6090HFE-5#PBF is a high-performance, precision operational amplifier from Analog Devices Inc., designed to address the need for high voltage signal processing while maintaining precision and low noise. This operational amplifier is capable of operating with a supply voltage of up to 140V (70V for dual supplies), making it an ideal choice for high voltage applications such as piezoelectric transducers, test equipment, and high voltage power supplies.

With its robust design, the LTC6090HFE-5#PBF features a low input bias current, typically 5pA, which reduces error in high impedance applications. The device also boasts a low offset voltage of 1.5mV max and an offset drift of only 5µV/°C, ensuring precision and stability over a wide temperature range. These characteristics make it particularly suitable for high-precision instrumentation and automated test equipment.

The LTC6090HFE-5#PBF is designed with a gain bandwidth product of 3.9MHz and a slew rate of 10V/µs, allowing it to handle high-speed signals without significant distortion. This makes it versatile for a range of applications that require both high voltage and high-speed performance.

For enhanced versatility, the LTC6090HFE-5#PBF comes in a thermally enhanced 16-lead TSSOP package with an exposed pad for improved thermal performance. Its extended temperature range from -40°C to 125°C ensures reliable operation in extreme environments.

Other key features of the LTC6090HFE-5#PBF include its rail-to-rail output stage, which maximizes dynamic range when operating from low supply voltages, and its low noise characteristic of 1.8nV/√Hz at 1kHz, which is critical for low-level signal processing.

Analog Devices Inc. has a reputation for producing high-quality components that meet the rigorous demands of industrial, automotive, and consumer electronics. The LTC6090HFE-5#PBF is no exception, offering a combination of high voltage capability, precision, low noise, and reliability, making it a top choice for engineers and designers looking for a dependable op-amp solution.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess