EN
  • EN
  • DE

LTC6090HS8E-5#TRPBF

Part No LTC6090HS8E-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196770-LTC6090HS8E-5#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Linear- Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR)
Product Status Active
Amplifier Type General Purpose
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Current - Supply 2.8mA
Ultra Librarian 3D Model Ultra Librarian LTC6090HS8E-5#TRPBF CAD Model

Description

Product Overview: LTC6090HS8E-5#TRPBF from Analog Devices Inc.

The LTC6090HS8E-5#TRPBF is a high voltage, precision operational amplifier from Analog Devices Inc., designed to address the need for high performance in systems requiring large voltage swings and accurate signal processing. Encased in an 8-lead SOIC package, this operational amplifier is capable of operating with supply voltages up to 140V, making it an ideal choice for a wide range of applications including high voltage instrumentation, piezoelectric transducers, and industrial process controls.

Key Features

  • High Voltage Operation: The LTC6090HS8E-5#TRPBF can operate with supply voltages ranging from 3V to 140V, providing the flexibility needed for various high voltage applications.
  • Precision Performance: With low input bias currents, low offset voltage, and low noise, this op-amp ensures accurate signal amplification and processing, crucial for precision applications.
  • Robust Design: The device is designed to be robust with features such as an over-the-temperature range operation and protection against reverse battery and overvoltage conditions.
  • Output Stage: The op-amp features a rail-to-rail output stage, which maximizes the dynamic range and is particularly useful in single-supply operations or when interfacing with ADCs.

Applications

  • High Voltage Instrumentation: Its high voltage capability makes it suitable for use in equipment that requires precise measurements at high voltages.
  • Piezoelectric Devices: The LTC6090HS8E-5#TRPBF is ideal for driving piezoelectric transducers, which are often used in precision positioning systems and sensors.
  • Industrial Process Controls: The operational amplifier can be used in control systems that require high voltage levels and precision, such as in actuators and automated testing equipment.
  • Electrostatic Transducers and Actuators: Its ability to handle high voltages makes it suitable for applications involving electrostatic transducers and actuators.

With its combination of high voltage operation, precision, and robustness, the LTC6090HS8E-5#TRPBF from Analog Devices Inc. stands out as a superior choice for engineers and designers looking for an op-amp that can deliver reliable performance in demanding environments. Its versatility and high-quality construction make it a valuable component in a broad array of high voltage applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess