EN
  • EN
  • DE

LTC6256HTS8#TRMPBF

Part No LTC6256HTS8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000969-LTC6256HTS8#TRMPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) /Cut Tape (CT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Voltage - Supply Span (Max) 5.25 V
Voltage - Supply Span (Min) 1.8 V
Gain Bandwidth Product 6.5 MHz
-3db Bandwidth 4.5 MHz
Ultra Librarian 3D Model Ultra Librarian LTC6256HTS8#TRMPBF CAD Model

Description

LTC6256HTS8#TRMPBF - High-Speed Operational Amplifier from Analog Devices Inc.

The LTC6256HTS8#TRMPBF is a cutting-edge operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This op-amp is part of the LTC6256 series, which is renowned for its high speed, low noise, and low power consumption, making it an ideal choice for a wide range of applications including medical instruments, A/D converters, and driving sampling analog-to-digital converters (ADCs).

With its single supply operation ranging from 1.8V to 5.25V and a low quiescent current of 65µA, the LTC6256HTS8#TRMPBF is optimized for portable and battery-powered systems where power efficiency is crucial. The device also boasts a high gain bandwidth product of 6.5MHz and a slew rate of 1.8V/µs, enabling fast and accurate signal amplification in high-speed signal processing tasks.

The LTC6256HTS8#TRMPBF comes in a compact TSOT-23 package, which is highly beneficial for space-constrained applications. It is designed to operate over a wide temperature range, with the 'H' in its part number indicating the high-temperature version, capable of functioning in environments with temperatures ranging from -40°C to 125°C. This makes it exceptionally versatile and reliable in extreme conditions.

Additional features of this op-amp include rail-to-rail input and output stages, which allow for a wide dynamic range, making the most of the available supply voltage. This is particularly useful in single-supply operations and when interfacing with ADCs. The LTC6256HTS8#TRMPBF also offers a low input bias current and low offset voltage, which contribute to its high precision and accuracy in measurement and control systems.

For designers and engineers looking for a high-performance solution for their signal conditioning needs, the LTC6256HTS8#TRMPBF from Analog Devices Inc. provides a robust, efficient, and precise operational amplifier that can be easily integrated into a variety of electronic designs.

Whether you are developing medical devices, communication systems, or portable instrumentation, the LTC6256HTS8#TRMPBF is an excellent choice that combines the quality and reliability expected from a leading semiconductor manufacturer like Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1405 $53.8265
26+ $3.8734 $100.7084
41+ $3.7399 $153.3359
58+ $3.4727 $201.4166
75+ $3.3392 $250.4400
94+ $3.2056 $301.3264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,070 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess