EN
  • EN
  • DE

LTC6412IUF#PBF

Part No LTC6412IUF#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 1 CIRCUIT 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Variable Gain Amplifier 1 Circuit Differential 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name LTC6412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880001-LTC6412IUF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6412IUF#PBF CAD Model

Description

Product Overview: LTC6412IUF#PBF from Analog Devices Inc.

The LTC6412IUF#PBF is a high-performance, variable gain amplifier (VGA) designed by Analog Devices Inc., a leader in high-performance analog technology. This device is tailored for demanding applications that require precise signal conditioning, such as wireless infrastructure, medical imaging, and industrial instrumentation.

Key Features:

  • High Linearity: With an outstanding OIP3 (Output Third-Order Intercept Point) of 46.2dBm at 240MHz, the LTC6412IUF#PBF delivers excellent linearity, making it suitable for applications where maintaining signal fidelity is critical.
  • Wide Frequency Range: This VGA operates over a broad frequency range, making it versatile for various RF and IF signal processing tasks.
  • Variable Gain Control: The gain of the LTC6412IUF#PBF can be precisely adjusted using either a single analog voltage or a digital SPI interface, providing flexibility in gain setting and signal amplitude scaling.
  • Low Noise Figure: With a low noise figure, this amplifier minimizes the addition of noise to the signal chain, preserving the quality of the input signal.
  • Robust Temperature Performance: The device is specified for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications:

  • Wireless Infrastructure
  • Medical Imaging Systems
  • Industrial Instrumentation
  • Automatic Test Equipment
  • Communication Systems

Package and Quality:

The LTC6412IUF#PBF comes in a compact QFN package, which is ideal for space-constrained applications. It is RoHS compliant and meets the high-quality standards expected from Analog Devices Inc. products. The package is designed to facilitate easy integration into system designs, ensuring a smooth development process for engineers.

Conclusion:

In summary, the LTC6412IUF#PBF from Analog Devices Inc. is a versatile and high-performing variable gain amplifier that offers excellent linearity, wide frequency range, and precise gain control. Its robust design and flexible interfacing options make it an ideal choice for a variety of applications where signal integrity is paramount.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.2570 $88.2570
2+ $85.4989 $170.9978
3+ $82.7407 $248.2221
4+ $79.9826 $319.9304
5+ $71.7093 $358.5465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess