EN
  • EN
  • DE

LTC6431AIUF-15#TRPBF

Part No LTC6431AIUF-15#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features General Purpose Amplifier 1 Circuit - 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name LTC6431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880003-LTC6431AIUF-15#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6431AIUF-15#TRPBF CAD Model

Description

Product Overview: LTC6431AIUF-15#TRPBF

The LTC6431AIUF-15#TRPBF from Analog Devices Inc. is a high-performance, differential gain block amplifier that offers excellent linearity and noise performance. This component is designed to operate within a frequency range of 20MHz to 1GHz, making it an ideal choice for a wide range of applications, including telecommunications, base stations, cable TV equipment, and test instrumentation.

Key Features

  • Frequency Range: The amplifier operates effectively across a broad spectrum from 20MHz to 1GHz, providing versatility for different use cases.
  • Output IP3: It delivers an outstanding third-order intercept point (IP3) of 47dBm at 240MHz, ensuring high linearity and low distortion in signal amplification.
  • Gain: With a gain of 15.25dB at 240MHz, the LTC6431AIUF-15#TRPBF provides a consistent and reliable signal boost across its operating frequency.
  • Low Noise Figure: The device has a low noise figure of 3.3dB at 240MHz, which minimizes additional noise in the signal chain, preserving signal integrity.
  • Single 5V Supply: It operates on a single 5V supply voltage, simplifying the power supply design and reducing system complexity.
  • Output Power: Capable of delivering +22.7dBm output power at 1dB compression, it is suitable for driving a wide range of components in the signal path.
  • Package: The LTC6431AIUF-15#TRPBF comes in a compact, 16-lead QFN package that is suitable for space-constrained applications.

Applications

The LTC6431AIUF-15#TRPBF is a versatile amplifier that can be used in various RF and IF signal chain applications. Its high linearity makes it suitable for:

  • Telecommunications infrastructure such as cellular base stations and repeaters
  • Cable TV (CATV) distribution systems
  • Test and measurement equipment, including spectrum analyzers and signal generators
  • Software Defined Radios (SDR)
  • General purpose wireless systems that require a high-performance gain block

With its robust performance and high reliability, the LTC6431AIUF-15#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to improve signal chain performance in demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0859 $56.1718
5+ $23.0448 $115.2240
7+ $22.3247 $156.2729
10+ $21.6045 $216.0450
12+ $20.8844 $250.6128
17+ $18.7239 $318.3063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess