EN
  • EN
  • DE

LTC6811HG-2#TRPBF

Part No LTC6811HG-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 1-12C 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Battery Battery Monitor IC Multi-Chemistry 48-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-FSOP (0.209", 5.30mm Width)
Case / Package 48-SSOP
Family Name LTC6811
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6811HG-2#TRPBF-ND, 505-LTC6811HG-2#TRPBFTR, 505-LTC6811HG-2#TRPBFDKR, 505-LTC6811HG-2#TRPBFCT
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880023-LTC6811HG-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6811HG-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC6811HG-2#TRPBF Overview

The LTC6811HG-2#TRPBF is a highly sophisticated battery stack monitor developed by Analog Devices Inc., a leader in the field of high-performance analog technology. This cutting-edge device is specifically designed to monitor up to 12 series-connected battery cells for state-of-charge (SOC) and state-of-health (SOH) purposes, which is essential in ensuring the reliable operation of rechargeable battery systems found in electric vehicles, energy storage systems, and backup power applications.

Key Features

  • Multiple Cell Monitoring: Capability to measure up to 12 series-connected cells with a total measurement error of less than 1.2mV.
  • High Voltage Tolerance: Each cell input is capable of withstanding up to 5V, allowing the monitor to handle high voltage battery stacks.
  • Robust Communication: Includes an isoSPI interface for high-speed, RF-immune, local area network communications.
  • Integrated Temperature Sensing: Comes with an onboard temperature sensor to monitor the temperature of the battery pack, which is critical for maintaining optimal performance and safety.
  • Advanced Diagnostics: Built-in diagnostic features enhance system reliability through detection of sensor faults and communication errors.

Applications

  • Electric Vehicles (EVs)
  • Hybrid Electric Vehicles (HEVs)
  • Energy Storage Systems
  • Backup Power Systems
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

  • Part Number: LTC6811HG-2#TRPBF
  • Manufacturer: Analog Devices Inc.
  • RoHS: Compliant
  • Package / Case: SSOP-48
  • Operating Temperature: -40°C to +125°C

The LTC6811HG-2#TRPBF is a testament to Analog Devices' commitment to innovation and quality. Its precision monitoring capabilities and robust design make it an indispensable component for any application requiring reliable battery management. Whether it's for the latest electric vehicle or a critical data center UPS, this battery stack monitor ensures that your systems operate with efficiency, longevity, and safety at the forefront.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0332 $76.1328
8+ $15.6169 $124.9352
12+ $15.1289 $181.5468
16+ $14.6408 $234.2528
21+ $14.1528 $297.2088
28+ $12.6888 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess