EN
  • EN
  • DE
  • IT

LTC6908CDCB-2#TRMPBF

Part No LTC6908CDCB-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG 6-DFN  /  Oscillator, Silicon IC 50kHz ~ 10MHz 6-DFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Oscillator, Silicon
Frequency 50kHz ~ 10MHz
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 1.25 mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Mounting SMD (SMT)
Base Product Number LTC6908
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1072640-LTC6908CDCB-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6908CDCB-2#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6908CDCB-2#TRMPBF Precision Oscillator

The LTC6908CDCB-2#TRMPBF is a high-performance, silicon oscillator designed and manufactured by Analog Devices Inc., a leader in the field of precision electronics. This robust and reliable component offers a spread spectrum frequency modulation capability, which is ideal for reducing electromagnetic interference (EMI) in sensitive applications.

Enclosed in a compact, 6-lead DFN package, the LTC6908CDCB-2#TRMPBF is engineered to provide a precise, programmable frequency range, making it an excellent choice for a variety of applications, including wireless communications, portable devices, and industrial systems. The small form factor of the DFN package allows for efficient use of board space, which is critical in modern, space-constrained designs.

One of the standout features of this oscillator is its ease of use. It requires no external components such as resistors, capacitors, or inductors to set the frequency, simplifying the design process and minimizing the bill of materials. The frequency is set using a single resistor, and the LTC6908CDCB-2#TRMPBF can generate two output frequencies that are related by a precise factor, providing additional flexibility for system design.

The device operates over a wide temperature range, ensuring consistent performance across various environmental conditions. It also has a low start-up time and a high output drive capability, making it suitable for quick-response and high-demand applications.

For power-sensitive devices, the LTC6908CDCB-2#TRMPBF offers a low supply current, which helps to extend battery life and reduce power consumption. Moreover, the oscillator's spread spectrum capability can be enabled or disabled, allowing designers to optimize the trade-off between EMI reduction and signal integrity based on their specific requirements.

In conclusion, the LTC6908CDCB-2#TRMPBF from Analog Devices Inc. is a versatile, high-precision oscillator that delivers exceptional performance and ease of use for engineers looking to address EMI concerns while maintaining signal integrity in their electronic designs. Its programmability, compact size, and efficient operation make it an ideal choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14-SOIC
Lowest to $0.2191
Maxim Integrated
IC OSC TIMER DUAL 500KHZ 14-DIP
Lowest to $4.2361
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.5302
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $1.9268
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.1008
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Need more? Email Us
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess