EN
  • EN
  • DE

LTC6911CMS-1#TRPBF

Part No LTC6911CMS-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 2 CIRCUIT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203365-LTC6911CMS-1#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type Programmable Gain
Number of Circuits 2
Operating Temperature 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Ultra Librarian 3D Model Ultra Librarian LTC6911CMS-1#TRPBF CAD Model

Description

Product Overview: LTC6911CMS-1#TRPBF from Analog Devices Inc.

The LTC6911CMS-1#TRPBF is a high-performance, precision programmable gain amplifier (PGA) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This versatile component is ideal for a variety of applications that require precise amplification of signal levels, such as data acquisition systems, medical instrumentation, and industrial process controls.

Key Features

  • Programmable Gain: The LTC6911 offers a selectable gain range, which can be easily programmed via a 3-wire SPI interface. This allows designers to adjust the gain to match the requirements of their specific application without the need for external resistors or switches.
  • Wide Supply Voltage Range: Operating with a supply voltage range from 2.7V to 5.5V, the LTC6911 is suitable for both single-supply and dual-supply operations, providing flexibility in various system designs.
  • Low Power Consumption: With its power-saving features, the LTC6911 ensures efficient operation by consuming minimal power, which is crucial for battery-powered and portable devices.
  • Multiple Gain Configurations: The device offers multiple gain configurations, enabling it to be tailored to a wide range of applications and signal levels.
  • Compact Package: Housed in a small 10-lead MSOP package, the LTC6911CMS-1#TRPBF is designed for space-constrained applications, providing a compact solution without sacrificing performance.

Applications

The LTC6911CMS-1#TRPBF is well-suited for a variety of applications where signal amplification with high precision and flexibility is required. Its programmable nature makes it an excellent choice for:

  • Automated Test Equipment (ATE)
  • Medical Devices
  • Instrumentation
  • Industrial Process Control Systems
  • Data Acquisition Systems

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC6911CMS-1#TRPBF is built to meet the stringent standards expected in professional and industrial environments, ensuring dependable performance over its operational lifespan.

Overall, the LTC6911CMS-1#TRPBF from Analog Devices Inc. represents a blend of performance, versatility, and reliability, making it a top choice for designers seeking a high-quality programmable gain amplifier for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6217 $53.1085
12+ $8.7152 $104.5824
18+ $8.4429 $151.9722
25+ $8.1705 $204.2625
32+ $7.8982 $252.7424
43+ $7.0811 $304.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess