EN
  • EN
  • DE
  • IT

LTC6930IMS8-4.19

Part No LTC6930IMS8-4.19
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON 4.194304MHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Oscillator, Silicon
Frequency 4.194304MHz
Voltage - Supply 1.7V ~ 5.5V
Current - Supply 490 µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting Type Surface Mount
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 880045-LTC6930IMS8-4.19
Ultra Librarian 3D Model Ultra Librarian LTC6930IMS8-4.19 CAD Model

Description

Analog Devices Inc. LTC6930IMS8-4.19 Precision Silicon Oscillator

The LTC6930IMS8-4.19 is a high-performance, precision silicon oscillator from Analog Devices Inc., designed to offer a stable and accurate clock signal for a wide range of electronic applications. This compact and reliable oscillator is part of the LTC6930 series, which is well-known for its low power consumption and ease of use, making it an ideal choice for portable and power-sensitive designs.

Key Features:

  • Frequency: The LTC6930IMS8-4.19 provides a fixed frequency of 4.19MHz, which is accurate to within ±0.5% over the entire temperature range.
  • Supply Voltage Range: It operates over a wide supply voltage range of 2.7V to 5.5V, accommodating a variety of power supplies and battery-operated systems.
  • Low Power Consumption: With a typical supply current of only 105µA, it is optimized for low power applications, helping to extend battery life in portable devices.
  • High Reliability: The oscillator is designed for robustness and reliability, with a startup time of less than 100µs and no external components required for operation.
  • Temperature Stability: It maintains stable operation over the industrial temperature range of -40°C to 85°C.
  • Packaging: The device comes in an 8-lead MSOP package, which is suitable for space-constrained applications.
  • Output Logic: The LTC6930IMS8-4.19 provides a CMOS output logic level, ensuring compatibility with a wide range of digital circuits.

Applications:

The LTC6930IMS8-4.19 is versatile and can be used in various applications, including but not limited to:

  • Portable and wearable devices
  • Wireless communication systems
  • Medical monitoring equipment
  • Automotive electronics
  • Industrial control systems

With its precision and low power attributes, the LTC6930IMS8-4.19 from Analog Devices Inc. is an excellent choice for designers looking to integrate a stable clock source into their electronic projects without incurring significant power or space penalties.

You May Also Be Interested in

Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14-SOIC
Lowest to $0.2191
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.5302
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
Lowest to $1.7594
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.0652 $75.3260
11+ $12.3617 $135.9787
17+ $11.9748 $203.5716
23+ $11.5893 $266.5539
29+ $11.2026 $324.8754
39+ $10.0435 $391.6965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 393 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess