EN
  • EN
  • DE
  • IT

NX5427001Z

Part No NX5427001Z
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 27.0000MHZ HCSL SMD / 27 MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Manufacturer Diodes Incorporated
Packaging Reel - TR
Base Resonator Crystal
Type XO (Standard)
Frequency 27 MHz
Function Enable/Disable
Output HCSL
Voltage - Supply 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 70mA
Mounting Surface Mount
Case / Package 6-SMD, No Lead
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.053" (1.35mm)
Current - Supply (Disable) (Max) 40mA
Base Product Number NX5427001
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NX5427001ZDITR,NX5427001ZDICT,NX5427001ZDIDKR
Standard Package 500
Win Source Part Number 1329298-NX5427001Z
Ultra Librarian 3D Model Ultra Librarian NX5427001Z CAD Model

Description

The NX5427001Z is a state-of-the-art semiconductor device from Diodes Incorporated, a leading manufacturer in the electronics industry. This product is designed to cater to the needs of modern electronic circuits, offering high efficiency, reliability, and performance. The NX5427001Z is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving demands of technology.

Key Features

  • High Efficiency: The NX5427001Z is engineered for maximum power efficiency, which is crucial for energy-sensitive applications.
  • Durability: Built to withstand harsh conditions, the device ensures a long operational life, making it a cost-effective solution for industrial use.
  • Compact Size: Its small footprint allows for integration into space-constrained designs, offering flexibility for PCB layout.
  • Low Power Consumption: The device operates with minimal power waste, contributing to the overall energy efficiency of the system it's integrated into.

Applications

The NX5427001Z is versatile and can be used in various applications. It is particularly suitable for:

  • Power Management Systems
  • Consumer Electronics
  • Portable Devices
  • Communication Equipment
  • Automotive Applications

Technical Specifications

Parameter Value Package Type SMD/SMT Operating Temperature -40°C to +125°C Mounting Style Surface Mount RoHS Compliant

Quality and Standards

Diodes Incorporated ensures that the NX5427001Z adheres to the highest quality standards and complies with international regulations. The product is RoHS compliant, signifying that it is free from hazardous substances and is environmentally friendly.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
TSX-3225 33.33333M80AAAAC40RE0:
Need more? Email Us
SiTIME
MEMS OSC XO 80.0000MHZ LVCMOS LV
Need more? Email Us
Diodes Incorporated
CRYSTAL 14.31818MHZ 18PF SMD / 14.31818 MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.7086
TST - Tamsan
32/10/12/3.2X2.5
Lowest to $0.0887
Microchip Technology
DIFFERENTIAL XO +3.3 VDC +/-5% L
Lowest to $96.5595
Diodes Incorporated
XTAL OSC XO 156.25000MHZ PECL
Lowest to $2.5226
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL SMD / 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Lowest to $3.7288
Microchip Technology
MEMS OSC XO 156.2539MHZ LVPECL / 156.2539 MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Need more? Email Us
Diodes Incorporated
CRYSTAL 22.1184MHZ 20PF SMD / 22.1184 MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Lowest to $0.6014

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4981 $60.4791
25+ $4.5112 $112.7800
39+ $4.3704 $170.4456
53+ $4.2293 $224.1529
69+ $4.0883 $282.0927
92+ $3.6654 $337.2168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess