EN
  • EN
  • DE
  • IT

LTC6992CDCB-3#TRPBF

Part No LTC6992CDCB-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Product Status Active
Type Oscillator, Silicon
Frequency 3.81Hz ~ 1MHz
Voltage - Supply 2.25V ~ 5.5V
Current - Supply 365 µA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Mounting Type Surface Mount
Base Product Number LTC6992
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880054-LTC6992CDCB-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6992CDCB-3#TRPBF CAD Model

Description

Product Overview: LTC6992CDCB-3#TRPBF

The LTC6992CDCB-3#TRPBF is a precision silicon oscillator from Analog Devices Inc., designed to offer a versatile and easy-to-use solution for a wide range of timing applications. This compact and efficient component is part of the TimerBlox® family, which is characterized by its simplicity and high performance in creating timing solutions without the need for complex programming or multiple discrete components.

Key Features

  • Frequency Range: The LTC6992CDCB-3#TRPBF offers a configurable frequency range from 1kHz to 1MHz, making it suitable for various applications that require precise timing controls.
  • Voltage-Controlled Pulse Width Modulation (PWM): The device provides PWM capabilities with a duty cycle that can be controlled via an external voltage, allowing for a wide range of pulse-width modulation options.
  • Accuracy: It delivers high accuracy and stability, with a frequency error less than 1.5% and a temperature stability of 50ppm/°C, ensuring reliable performance across different conditions.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC6992CDCB-3#TRPBF operates with a supply voltage range of 2.25V to 5.5V, minimizing power consumption.
  • Compact Package: The device is available in a 6-lead Thin DFN package with a small footprint, making it ideal for space-constrained applications.

Applications

The LTC6992CDCB-3#TRPBF is versatile and can be used in various applications, including:

  • Portable and battery-powered electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Communication equipment

Easy Integration

With minimal external components required for operation, the LTC6992CDCB-3#TRPBF is designed for easy integration into a wide array of systems. Its intuitive design simplifies the process of creating complex timing sequences, enabling designers to focus on other critical aspects of their projects.

In conclusion, the LTC6992CDCB-3#TRPBF from Analog Devices Inc. is a highly reliable and versatile timing solution that provides designers with a compact, accurate, and power-efficient component suitable for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
54LS628 VOLTAGE-CONTROLLED OSCIL / IC
Need more? Email Us
Maxim Integrated
IC OSC TIMER DUAL 500KHZ 14-DIP
Lowest to $4.2361
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.5302
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Need more? Email Us
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
Need more? Email Us
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess