EN
  • EN
  • DE
  • IT

LTC6992HS6-1#TRPBF

Part No LTC6992HS6-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168696-LTC6992HS6-1#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Clock/Timing -Programmable Timers and Oscillators
Series TimerBlox®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number Active
Voltage - Supply 2.25V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Supplier Device Package TSOT-23-6
Package / Case SOT-23-6 Thin, TSOT-23-6
Ultra Librarian 3D Model Ultra Librarian LTC6992HS6-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC6992HS6-1#TRPBF TimerBlox: Voltage-Controlled Pulse Width Modulator (PWM)

The LTC6992HS6-1#TRPBF is a high-precision, easy-to-use Voltage-Controlled Pulse Width Modulator (PWM) from Analog Devices Inc., designed to generate a wide range of pulse widths with a constant frequency. This innovative component is part of the TimerBlox family, which is known for providing simple and compact timing solutions in a small 6-lead SOT-23 package.

One of the key features of the LTC6992HS6-1#TRPBF is its ability to operate over a broad voltage range of 2.25V to 5.5V, making it suitable for a variety of applications, including battery-powered devices. The device is capable of generating a fixed frequency range from 3.81Hz to 1MHz, which can be set using an external resistor (R<sub>SET), and the duty cycle can be controlled through an analog voltage, offering a pulse width modulation range of 0% to 100%.

The LTC6992HS6-1#TRPBF provides a precise, stable frequency that is configurable without the need for external timing components, such as resistors or capacitors. This feature simplifies design and reduces the overall component count. Additionally, the PWM's accuracy and stability are maintained over temperature, supply variations, and initial accuracy.

With its integrated frequency divider (master reset) functionality, users can further divide the output frequency, thus extending the device's versatility. The LTC6992HS6-1#TRPBF also offers a 'disable' function that puts the output in a high-impedance state, which can be useful for power-saving modes and for interfacing with microcontrollers or other digital logic.

Designed for robustness, the LTC6992HS6-1#TRPBF is specified for operation over the full industrial temperature range of -40°C to 125°C. Its compact form factor and the simplicity of use make it an excellent choice for applications such as motor control, LED dimming, heat regulation, and signal generation, where precise pulse width modulation is required.

Overall, the LTC6992HS6-1#TRPBF by Analog Devices Inc. is an efficient, reliable, and flexible solution for designers looking to implement PWM functionality in their systems without the complexity and space constraints associated with traditional PWM circuits.

You May Also Be Interested in

ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Need more? Email Us
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
Lowest to $1.7594
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $16.2579
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $0.2884
Texas Instruments
IC OSC CLK 125MHZ 6QFM / Clock Oscillator IC 125MHz 6-QFM (7x5)
Lowest to $15.9385
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.1008

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8554 $59.1324
13+ $8.0865 $105.1245
20+ $7.8338 $156.6760
27+ $7.5811 $204.6897
35+ $7.3284 $256.4940
46+ $6.5703 $302.2338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,990 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess