EN
  • EN
  • DE

LTC6992IDCB-1#TRMPBF

Part No LTC6992IDCB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Manufacturer Analog Devices Inc.
Series TimerBlox®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-WFDFN Exposed Pad
Case / Package 6-DFN (2x3)
Family Name LTC6992
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6992IDCB-1#TRMPBFDKR, LTC6992IDCB-1#TRMPBFCT, LTC6992IDCB-1#TRMPBFTR, LTC6992IDCB-1#TRMPBF-ND
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880057-LTC6992IDCB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6992IDCB-1#TRMPBF CAD Model

Description

Product Overview: LTC6992IDCB-1#TRMPBF

The LTC6992IDCB-1#TRMPBF is a versatile silicon oscillator from Analog Devices Inc., renowned for its precision and ease of use. This high-performance device is part of the TimerBlox® family, which is distinguished by its ability to generate a wide range of frequencies with excellent accuracy and stability. The LTC6992 is a programmable oscillator that is designed to be robust and flexible, making it an ideal choice for a variety of applications, including but not limited to, system clocks, frequency modulation, and pulse-width modulation signaling.

Key Features

  • Frequency Range: The device offers a wide frequency range of 1Hz to 1MHz, which can be set using an external resistor or through the use of a serial interface.
  • Voltage Supply: It operates on a supply voltage ranging from 2.25V to 5.5V, making it suitable for both portable and fixed power applications.
  • Low Power Consumption: The LTC6992 is designed for low power consumption, which is critical for battery-powered devices.
  • Output Drive Capability: It can drive up to 20mA, allowing it to directly interface with a wide array of components.
  • Temperature Stability: The device maintains consistent performance over the full temperature range of -40°C to 125°C.
  • Precision: It features a frequency accuracy of ±1.5% with a temperature coefficient of 50ppm/°C, ensuring reliable operation under varying conditions.

Applications

The LTC6992IDCB-1#TRMPBF is suitable for a broad spectrum of applications, such as:

  • Industrial control systems
  • Wireless communications
  • Medical devices
  • Automotive electronics
  • Consumer electronics

Package and Availability

The device comes in a compact 6-lead DFN package with a part number LTC6992IDCB-1#TRMPBF, ensuring a minimal footprint on the PCB. It is available in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process.

Conclusion

Overall, the LTC6992IDCB-1#TRMPBF by Analog Devices Inc. stands out for its precision, configurability, and low power consumption. Its robustness and flexibility make it a go-to component for designers looking to incorporate a reliable timing solution into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.7841
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
NEC
TIMER CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Intersil Corporation
CMOS Programmable Interval Timer
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess