EN
  • EN
  • DE

LTC7001IMSE#PBF

Part No LTC7001IMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Programmable Not Verified
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 3.5V ~ 15V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 135 V
Rise / Fall Time (Typ) 90ns, 40ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LTC7001
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847902-LTC7001IMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7001IMSE#PBF CAD Model

Description

Product Overview: LTC7001IMSE#PBF by Analog Devices Inc.

The LTC7001IMSE#PBF is a high-speed, high-side N-channel MOSFET driver manufactured by Analog Devices Inc., a leader in the semiconductor industry. This driver is specifically designed to operate at a supply voltage range of 3.5V to 135V, making it suitable for a wide array of applications that require efficient power management and switching. It is housed in a compact MSOP-12 (LTC7001IMSE) package, which allows for a small footprint on the circuit board while maintaining robust performance.

One of the key features of the LTC7001IMSE#PBF is its fast, clean, and reliable switching performance. The driver can deliver up to 1A of gate drive current, which ensures rapid charging and discharging of the gate capacitance of the MOSFET, leading to swift transitions and reduced power dissipation. This is particularly beneficial in applications where efficiency and speed are critical, such as in power converters, motor controllers, and switching power supplies.

The device also boasts an adjustable turn-on slew rate, which can be set via an external resistor. This flexibility allows designers to tailor the switching characteristics to specific application requirements, reducing electromagnetic interference (EMI) and improving system reliability. Additionally, the LTC7001IMSE#PBF features under-voltage lockout (UVLO), which ensures that the driver operates only when the supply voltage is within an acceptable range, thus protecting the MOSFET and the load from potential damage due to insufficient gate voltage.

For enhanced safety and operational stability, the LTC7001IMSE#PBF also incorporates a robust floating driver design. This design enables the driver to control the gate of a high-side N-channel MOSFET without the need for a separate isolated power supply. Moreover, the driver is protected against short-circuit conditions, further ensuring the longevity and reliability of the application it is employed in.

Overall, the LTC7001IMSE#PBF is a versatile and reliable choice for designers looking for a high-performance MOSFET driver. Its advanced features and robust design make it an ideal component for managing high-voltage and high-speed switching applications across various industries.

You May Also Be Interested in

NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9124 $59.4744
13+ $8.1333 $105.7329
20+ $7.8791 $157.5820
27+ $7.6249 $205.8723
34+ $7.3708 $250.6072
46+ $6.6083 $303.9818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,610 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess