EN
  • EN
  • DE

LTC7103EUHE#TRPBF

Part No LTC7103EUHE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.3A 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC7103
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC7103EUHE#TRPBF-ND, LTC7103EUHE#TRPBFTR, LTC7103EUHE#TRPBFCT, LTC7103EUHE#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851580-LTC7103EUHE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7103EUHE#TRPBF CAD Model

Description

Product Overview: LTC7103EUHE#TRPBF from Analog Devices Inc.

The LTC7103EUHE#TRPBF is a high-performance, synchronous step-down DC/DC converter brought to you by Analog Devices Inc., a leader in the field of high-performance analog technology. This advanced component is designed to cater to a wide range of applications, including distributed power systems, telecommunications, industrial systems, and automotive equipment. It is capable of delivering up to 20A of continuous output current with outstanding efficiency and fast transient response.

Key Features

  • High Efficiency: The LTC7103EUHE#TRPBF utilizes a proprietary architecture that enables high efficiency over a wide input voltage range of 4.5V to 60V, making it ideal for systems with varying power requirements.
  • Versatile Output Range: The output voltage is adjustable from 0.8V to 90% of the input voltage, providing flexibility for different voltage needs.
  • Robust Thermal Performance: Housed in a 5mm x 7mm QFN package, the LTC7103EUHE#TRPBF is designed with enhanced thermal performance in mind, ensuring reliability even under high power operation or elevated ambient temperatures.
  • Integrated Features: The device includes an internal top and bottom high-efficiency power switches, precision reference, and oscillator, reducing the need for external components and simplifying the design process.
  • Programmable Frequency: The switching frequency is programmable from 200kHz to 2MHz, allowing designers to optimize the converter for efficiency or component size.
  • Protection Functions: It features overvoltage, overcurrent, and overtemperature protection, ensuring safe operation under abnormal conditions.

Applications

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Datacom Infrastructure
  • High-Density Distributed Power Systems

The LTC7103EUHE#TRPBF is offered in a RoHS-compliant, environmentally friendly package, and its part number suffix 'TRPBF' indicates that it is provided in tape and reel packaging for automated assembly processes. With its advanced features, robust protection, and high efficiency, the LTC7103EUHE#TRPBF from Analog Devices Inc. stands out as a superior choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7910 $52.7460
13+ $8.2346 $107.0498
19+ $7.9564 $151.1716
28+ $7.4001 $207.2028
36+ $7.1219 $256.3884
44+ $6.8437 $301.1228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess