EN
  • EN
  • DE

LTC7132IY#PBF

Part No LTC7132IY#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description DUAL 25A BUCK WITH PMBUS/NVM  /  Buck Switching Regulator IC Positive Adjustable 0.5V 2 Output 25A, 25A 140-FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.5V
Current - Output 25A, 25A
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 140-FBGA
Supplier Device Package 140-BGA (11.25x9)
Base Product Number LTC7132
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC7132IY#PBF,161-LTC7132IY#PBF,161-LTC7132IY#PBF-ND,-2735-LTC7132IY#PBF
Standard Package 168
Win Source Part Number 1228466-LTC7132IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7132IY#PBF CAD Model

Description

Product Overview: LTC7132IY#PBF by Analog Devices Inc.

The LTC7132IY#PBF is a high-performance, synchronous step-down DC/DC converter designed by Analog Devices Inc., a leader in the semiconductor industry. This advanced power management integrated circuit (PMIC) is engineered to deliver precise voltage regulation and high efficiency across a wide range of applications.

With its input voltage range of 3.4V to 42V, the LTC7132IY#PBF is versatile enough to handle a variety of power sources, making it ideal for automotive, industrial, and telecommunications systems. The device is capable of providing an adjustable output voltage from 0.8V to VIN, ensuring compatibility with modern low-voltage digital ICs and microprocessors.

The LTC7132IY#PBF boasts a robust feature set that includes a high efficiency synchronous operation, which minimizes heat generation and improves system performance. Its peak current mode operation provides fast transient response and excellent loop stability. Additionally, the converter integrates a low RDS(ON) internal switch, further maximizing efficiency, particularly at higher switching frequencies.

Safety and reliability are paramount in power management solutions, and the LTC7132IY#PBF addresses this with its array of protective features. It includes over-temperature protection, overvoltage protection, and undervoltage lockout, ensuring the device operates within safe parameters. Furthermore, the built-in current limit function guards against overload conditions, while the foldback current limiting enhances protection during short-circuit events.

The LTC7132IY#PBF is offered in a compact package, designed for space-constrained applications. Its excellent thermal performance is assured by the thermally enhanced 3.5mm x 5mm QFN package, which also aids in simplifying the PCB layout. For engineers seeking a reliable and efficient power solution, the LTC7132IY#PBF from Analog Devices Inc. represents a top-tier choice that delivers outstanding performance and durability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.5333 $73.5333
2+ $60.3350 $120.6700
3+ $58.4495 $175.3485
4+ $56.5641 $226.2564
5+ $54.6786 $273.3930
7+ $49.0222 $343.1554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,228 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess