EN
  • EN
  • DE

LM51561HQPWPRQ1

Part No LM51561HQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 2.2MHZ WIDE VIN AUTOMOTIVE NON-S  /  Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.97V ~ 60V
Frequency - Switching 100kHz ~ 2.2MHz
Duty Cycle (Max) 93%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 14-HTSSOP
Base Product Number LM51561
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM51561HQPWPRQ1DKR,296-LM51561HQPWPRQ1TR,296-LM51561HQPWPRQ1CT
Standard Package 2,000
Win Source Part Number 1123547-LM51561HQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LM51561HQPWPRQ1 CAD Model

Description

The LM51561HQPWPRQ1 from Texas Instruments is a high-performance, automotive-grade, step-up DC-DC converter designed to meet the rigorous standards of the automotive industry. This versatile component is ideal for boosting battery voltages to higher levels required by various automotive systems, while ensuring reliability and efficiency.

Key features of the LM51561HQPWPRQ1 include its wide input voltage range, which allows it to operate from 3.0V to 42V, making it suitable for applications that experience large fluctuations in input voltage. This is particularly beneficial in automotive environments where battery voltage can vary significantly during start-up or under different operating conditions.

The device boasts a high switching frequency of up to 2.2 MHz, which allows designers to use smaller external components, thus reducing the overall solution size and saving valuable board space. Additionally, the high frequency enables faster transient responses, making the LM51561HQPWPRQ1 an excellent choice for applications that require quick adjustments to output voltage in response to sudden changes in load.

Texas Instruments has equipped the LM51561HQPWPRQ1 with a range of protective features to ensure durability and long-term performance. These include over-temperature protection, over-voltage protection, and under-voltage lockout, which safeguard the device and the system against various fault conditions. Moreover, the device is AEC-Q100 qualified, which is a testament to its reliability for automotive applications.

The LM51561HQPWPRQ1 is available in a thermally enhanced 16-pin HTSSOP package, which aids in heat dissipation and contributes to the device's robust performance in challenging thermal environments. With its advanced features and automotive-grade certification, the LM51561HQPWPRQ1 is an excellent choice for designers looking to create efficient, reliable, and compact power solutions for the automotive market.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9290 $51.0770
32+ $3.2238 $103.1616
49+ $3.1230 $153.0270
67+ $3.0223 $202.4941
86+ $2.9215 $251.2490
115+ $2.6193 $301.2195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,703 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess