EN
  • EN
  • DE

LTC7138EMSE#TRPBF

Part No LTC7138EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/PROG 400MA 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC7138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC7138EMSE#TRPBFCT, LTC7138EMSE#TRPBF-ND, LTC7138EMSE#TRPBFTR, LTC7138EMSE#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852755-LTC7138EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7138EMSE#TRPBF CAD Model

Description

The LTC7138EMSE#TRPBF is a high-efficiency, monolithic synchronous step-down DC/DC converter manufactured by Analog Devices Inc., a leader in high-performance analog technology. This advanced power management integrated circuit is designed to meet the stringent requirements of a wide range of applications, including industrial, automotive, communications, and portable devices.

Key Features

  • High Efficiency: The LTC7138EMSE#TRPBF features a high efficiency rating, minimizing power loss during operation and ensuring optimal performance in energy-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range that accommodates various power sources, this converter is versatile and suitable for multiple applications.
  • Adjustable Output Voltage: Users can tailor the output voltage to their specific needs, providing flexibility and precision for a variety of power supply designs.
  • Low Dropout Operation: The device's capability to maintain regulation with minimal difference between input and output voltage makes it ideal for scenarios with little headroom.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring reliability and longevity in harsh environments.
  • Compact Package: The LTC7138EMSE#TRPBF comes in a compact MSOP-16 package, making it easy to integrate into space-constrained designs.

Applications

The LTC7138EMSE#TRPBF's robust feature set makes it well-suited for a variety of applications, including:

  • Telecommunications infrastructure
  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices
  • Portable medical equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC7138EMSE#TRPBF is no exception. It is designed to meet the rigorous standards of the industry, ensuring performance and reliability. Each unit is thoroughly tested and validated to perform under a range of conditions, providing engineers with confidence in their power management solutions.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2557 $57.0228
8+ $13.3534 $106.8272
12+ $12.9023 $154.8276
17+ $12.0000 $204.0000
22+ $11.5489 $254.0758
28+ $11.0978 $310.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess