EN
  • EN
  • DE

LTC7150SIY#PBF

Part No LTC7150SIY#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG STEP DN ADJ 20V 20A 42BGA  /  Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 42-LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 20A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 42-LFBGA
Supplier Device Package 42-BGA (6x5)
Base Product Number LTC7150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC7150SIY#PBF-ND,-2735-LTC7150SIY#PBF,505-LTC7150SIY#PBF
Standard Package 490
Win Source Part Number 1211116-LTC7150SIY#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7150SIY#PBF CAD Model

Description

Analog Devices Inc. LTC7150SIY#PBF

The LTC7150SIY#PBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., designed to meet the demanding power requirements of modern electronic devices. This advanced power management IC is capable of delivering up to 20A of continuous output current with a wide input voltage range from 3.1V to 20V, making it a versatile solution for a variety of applications including telecommunications, networking equipment, and industrial systems.

One of the key features of the LTC7150SIY#PBF is its Silent Switcher® architecture, which minimizes EMI emissions through its internal bypass capacitors and optimized layout. This makes it an ideal choice for noise-sensitive applications where maintaining signal integrity is critical. Furthermore, the device employs a phase-lockable switching frequency, which can be set between 400kHz to 3MHz, allowing designers to optimize efficiency while avoiding critical noise-sensitive frequency bands.

The LTC7150SIY#PBF also boasts high efficiency, which is achieved through its low RDS(ON) internal switches and its ability to operate in Burst Mode® operation at light loads. This feature significantly reduces the quiescent current, thus extending battery life in portable applications. Additionally, the regulator offers a precise 0.5V reference with an accuracy of ±1% over the full temperature range of -40°C to 125°C, ensuring reliable and consistent performance under varying conditions.

For protection and reliability, the LTC7150SIY#PBF includes overvoltage, overcurrent, and over-temperature protection features. It also provides a power good voltage monitor, output overvoltage protection, and soft-start capability to ensure a smooth power-up sequence for sensitive loads.

The device is available in a compact, thermally enhanced 28-lead 4mm x 5mm QFN package, which is designed to save space on densely packed PCBs while providing efficient heat dissipation. This makes the LTC7150SIY#PBF an excellent choice for space-constrained applications requiring high power density and thermal performance.

Overall, the LTC7150SIY#PBF from Analog Devices Inc. is a robust and flexible solution for high-efficiency, low-emission power conversion in a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.0602 $124.0602
2+ $119.9249 $239.8498
3+ $107.5188 $322.5564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess