EN
  • EN
  • DE

LTC7802JUFDM#WPBF

Part No LTC7802JUFDM#WPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 40V, LOW IQ DUAL PHSE SYCH STP-D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000163-LTC7802JUFDM#WPBF
Manufacturer Analog Devices Inc..
Category Integrated Circuits (ICs) -Power Management (PMIC)- DC DC Switching Controllers
Package Tube
Mounting Type Surface Mount, Wettable Flank
Package / Case 28-WFQFN Exposed Pad
Base Product Number LTC7802
Product Status Active
Ultra Librarian 3D Model Ultra Librarian LTC7802JUFDM#WPBF CAD Model

Description

Analog Devices Inc. LTC7802JUFDM#WPBF Product Overview

The LTC7802JUFDM#WPBF is a high performance, synchronous step-down switching regulator controller from Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This advanced controller is designed to drive an all N-channel power MOSFET stage, which is capable of delivering high efficiency and fast transient response in power conversion applications.

Key Features

  • Wide Input Voltage Range: The LTC7802JUFDM#WPBF operates over a wide input voltage range, making it suitable for a variety of applications, including those that require a broad input voltage such as automotive, industrial, and telecommunication systems.
  • High Efficiency: With its synchronous operation, the controller minimizes power losses and maximizes efficiency, which is critical for systems where power conservation is paramount.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency up to 2MHz, enabling designers to optimize the performance based on the specific requirements of their application.
  • Low Shutdown Current: It features a low shutdown current that helps in reducing the overall power consumption when the device is not in active operation.
  • Robust Protection Features: The LTC7802JUFDM#WPBF includes overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under a wide range of conditions.

Applications

The LTC7802JUFDM#WPBF is ideal for use in a variety of applications that demand high efficiency and reliability. Some of the typical applications include:

  • DC/DC Converters for Telecom and Datacom Systems
  • Automotive Power Systems
  • Industrial Power Supplies
  • Point-of-Load Regulation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC7802JUFDM#WPBF is built to meet the stringent requirements of the most demanding environments, ensuring consistent performance and longevity in the field.

With its advanced design, flexible features, and robust protection mechanisms, the LTC7802JUFDM#WPBF from Analog Devices Inc. stands out as a superior choice for system designers looking to enhance the efficiency and reliability of their power management solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Infineon Technologies
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $1.7463
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5799 $50.3196
10+ $10.3220 $103.2200
16+ $9.9994 $159.9904
21+ $9.6768 $203.2128
27+ $9.3543 $252.5661
36+ $8.3866 $301.9176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess